Lenovo logo

Lenovo IdeaPad 3 AMD Ryzen™ 5 5500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26271
Info modified on:
02 Jul 2024, 15:07:36
Bullet Points Lenovo IdeaPad 3 AMD Ryzen™ 5 5500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 5 5500U (8MB Cache, 2.1GHz)
  • - 43.9 cm (17.3") HD+ 1600 x 900 TN
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 4) & 512GB SSD
Warranty:
2-year, Courier or Carry-in
Long product name Lenovo IdeaPad 3 AMD Ryzen™ 5 5500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

AMD Ryzen 5 5500U (8MB Cache, 2.1GHz), 8GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") HD+ 1600 x 900 TN, AMD Radeon Graphics, WLAN, Webcam, Windows 11 Home 64-bit

Lenovo IdeaPad 3 AMD Ryzen™ 5 5500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Breaking the boundaries of performance

They say life is full of compromises. They say you can’t have high performance and long battery life on the same notebook. They say that a high-performance gaming laptop must be big, bulky, and heavy. Well, the IdeaPad 3 Gen 6 (17" AMD) laptop proves them wrong. Now you can enjoy elite gaming performance on a device with amazing battery life, thanks to the new AMD Ryzen™ 5000 U-Series Mobile Processors. Never compromise on your laptop again.

Won’t crash under pressure

Stay cool, quiet, and in the game with mechanical airflow enhancements and intelligent thermals that ensure air flows out without crossing over intake vents. Calibrate performance and cooling even further with Q-Control by cycling through three modes of fan speeds to match your performance needs.

Full-time privacy control

Don’t let your webcam make you the latest viral video sensation in a bad way. The IdeaPad 3 Gen 6 (17" AMD) laptop offers a physical webcam privacy shutter which ensures that even if your camera is still rolling, no one will see what’s happening in your house unless you want them to.

Always-on digital wellness

The IdeaPad 3 Gen 6 (17" AMD) laptop has targeted learn-from-home solutions such as Eye Care and Noise Cancellation, which reduces eye strain and blocks out background noise and cross talk. So, go ahead and sit at the screen as long as you need to, and stop shushing your housemates. This device was designed to keep you focused and healthy.

See more of everything

The IdeaPad 3 Gen 6 (17" AMD) laptop lets you jump into your favorite games and movies and see every detail with its 17" up to FHD display. And with razor-thin bezels, you get more screen real estate than any other laptop in its class, for a picture that seems to float in place.

Amazon Alexa for your PC

With Alexa on your PC you can simplify your life and use your voice to get more done. Stay organised with shopping lists, to-do lists and reminders. Watch the news, listen to music, control your smart home from the comfort of your couch, video call with friends and family and more. With Alexa Show Mode, you can use your PC as a full-screen interactive experience that features rich visuals and lets you talk to Alexa from across the room.

Specifications may vary depending upon region / model.

Short summary description Lenovo IdeaPad 3 AMD Ryzen™ 5 5500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Lenovo IdeaPad 3, AMD Ryzen™ 5, 2.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad 3 AMD Ryzen™ 5 5500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Lenovo IdeaPad 3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5500U, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.