Apple logo

Apple MacBook Pro w/ 3 Years Warranty Apple M M3 Max Laptop 41.1 cm (16.2") 128 GB 8 TB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2290
Info modified on:
31 Aug 2024, 15:49:19
Bullet Points Apple MacBook Pro w/ 3 Years Warranty Apple M M3 Max Laptop 41.1 cm (16.2") 128 GB 8 TB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Silver:
  • - The most advanced chips ever built for a personal computer
  • - Up to 22 hours of battery life for the ultimate in pro portability
  • - The world’s best laptop display. Brilliant in every way
Warranty:
1 year manufacturer's + 2 years additional XMA
Long product name Apple MacBook Pro w/ 3 Years Warranty Apple M M3 Max Laptop 41.1 cm (16.2") 128 GB 8 TB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Silver:

MacBook Pro 16", Apple M3 Max (16‑core CPU, 40‑core GPU, 16‑core Neural Engine), 128GB unified memory, 8TB SSD Storage, Backlit Magic Keyboard with Touch ID - British, 140W USB-C Power Adapter, UK Power Supply, Silver, 3 Years Warranty

Short summary description Apple MacBook Pro w/ 3 Years Warranty Apple M M3 Max Laptop 41.1 cm (16.2") 128 GB 8 TB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Silver:

Apple MacBook Pro w/ 3 Years Warranty, Apple M, 41.1 cm (16.2"), 3456 x 2234 pixels, 128 GB, 8 TB, macOS Sonoma

Long summary description Apple MacBook Pro w/ 3 Years Warranty Apple M M3 Max Laptop 41.1 cm (16.2") 128 GB 8 TB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Silver:

Apple MacBook Pro w/ 3 Years Warranty. Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M3 Max. Display diagonal: 41.1 cm (16.2"), Display resolution: 3456 x 2234 pixels. Internal memory: 128 GB. Total storage capacity: 8 TB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Sonoma. Product colour: Silver. Weight: 2.16 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.