Bullet Points upcycle it Lenovo ThinkPad L14 AMD 1 Gen (Refurbished) C AMD Ryzen™ 5 PRO 4650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 250 GB SSD Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop Clamshell Black
- - AMD Ryzen™ 5 PRO 4650U 2.1 GHz
- - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
- - 8 GB DDR4-SDRAM 3200 MHz
- - 250 GB SSD
- - AMD Radeon Graphics
- - Ethernet LAN 1000 Mbit/s Bluetooth
- - Lithium Polymer (LiPo)
- - Windows 11 Pro 64-bit
More>>>
Short summary description upcycle it Lenovo ThinkPad L14 AMD 1 Gen (Refurbished) C AMD Ryzen™ 5 PRO 4650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 250 GB SSD Windows 11 Pro Black:
This short summary of the upcycle it Lenovo ThinkPad L14 AMD 1 Gen (Refurbished) C AMD Ryzen™ 5 PRO 4650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 250 GB SSD Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.
upcycle it Lenovo ThinkPad L14 AMD 1 Gen (Refurbished) C, AMD Ryzen™ 5 PRO, 2.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 250 GB
Long summary description upcycle it Lenovo ThinkPad L14 AMD 1 Gen (Refurbished) C AMD Ryzen™ 5 PRO 4650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 250 GB SSD Windows 11 Pro Black:
This is an auto-generated long summary of upcycle it Lenovo ThinkPad L14 AMD 1 Gen (Refurbished) C AMD Ryzen™ 5 PRO 4650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 250 GB SSD Windows 11 Pro Black based on the first three specs of the first five spec groups.
upcycle it Lenovo ThinkPad L14 AMD 1 Gen (Refurbished) C. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 4650U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 250 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product colour: Black