Apple logo

Apple MacBook Air Apple M M2 Laptop 34.5 cm (13.6") 8 GB 2 TB SSD Wi-Fi 6 (802.11ax) macOS Monterey Navy

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1534
Info modified on:
27 Jun 2024, 16:53:01
Bullet Points Apple MacBook Air Apple M M2 Laptop 34.5 cm (13.6") 8 GB 2 TB SSD Wi-Fi 6 (802.11ax) macOS Monterey Navy:
  • - All-new design
  • - Supercharged by M2
  • - Up to 18 hours of battery life
  • - Big, beautiful Liquid Retina display
  • - Advanced camera and audio
Long product name Apple MacBook Air Apple M M2 Laptop 34.5 cm (13.6") 8 GB 2 TB SSD Wi-Fi 6 (802.11ax) macOS Monterey Navy:

MacBook Air, 13", Apple M2 8-core CPU, 10-core GPU, 8GB unified memory, 2TB SSD, Midnight, 35 W USB‑C

Short summary description Apple MacBook Air Apple M M2 Laptop 34.5 cm (13.6") 8 GB 2 TB SSD Wi-Fi 6 (802.11ax) macOS Monterey Navy:

Apple MacBook Air , Apple M, 34.5 cm (13.6"), 2560 x 1664 pixels, 8 GB, 2 TB, macOS Monterey

Long summary description Apple MacBook Air Apple M M2 Laptop 34.5 cm (13.6") 8 GB 2 TB SSD Wi-Fi 6 (802.11ax) macOS Monterey Navy:

Apple MacBook Air . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M2. Display diagonal: 34.5 cm (13.6"), Display resolution: 2560 x 1664 pixels. Internal memory: 8 GB. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Monterey. Product colour: Navy. Weight: 1.24 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.