Lenovo logo

Lenovo Legion 7 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8778
Info modified on:
11 Jul 2024, 13:10:05
Short summary description Lenovo Legion 7 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Lenovo Legion 7 16IRX9, Intel® Core™ i9, 40.6 cm (16"), 3200 x 2000 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion 7 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Lenovo Legion 7 16IRX9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 40.6 cm (16"), HD type: 3.2K, Display resolution: 3200 x 2000 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.