Lenovo logo

Lenovo IdeaPad Slim 3 15IRH8 Intel® Core™ i5 i5-13420H Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15580
Info modified on:
10 Oct 2024, 13:43:55
Short summary description Lenovo IdeaPad Slim 3 15IRH8 Intel® Core™ i5 i5-13420H Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Grey:

Lenovo IdeaPad Slim 3 15IRH8, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB, Grey

Long summary description Lenovo IdeaPad Slim 3 15IRH8 Intel® Core™ i5 i5-13420H Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Grey:

Lenovo IdeaPad Slim 3 15IRH8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13420H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product colour: Grey. Weight: 1.62 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.