Product Brochure/Datasheet
(0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop Clamshell Black
- - Intel® Core™ i9 i9-14900HX
- - 40.6 cm (16") 3.2K 3200 x 2000 pixels LED backlight
- - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
- - 2 TB SSD
- - NVIDIA GeForce RTX 4090 16 GB Intel Iris Xe Graphics
- - Wi-Fi 6E (802.11ax) Ethernet LAN Bluetooth 5.3
- - Lithium Polymer (LiPo) 99.9 Wh 330 W
- - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Legion 9 16IRX9, Intel® Core™ i9, 40.6 cm (16"), 3200 x 2000 pixels, 64 GB, 2 TB, Windows 11 Pro
Long summary description Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.
Lenovo Legion 9 16IRX9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 40.6 cm (16"), HD type: 3.2K, Display resolution: 3200 x 2000 pixels. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4090. Operating system installed: Windows 11 Pro. Product colour: Black