location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N77 6.1 cm (2.4") 114 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N77
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0276107 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N77 6.1 cm (2.4") 114 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
Long product name Nokia N77 6.1 cm (2.4") 114 g :
The long product name of Nokia N77 6.1 cm (2.4") 114 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N77, live broadcast television, 2.4" color display
More>>>
Short summary description Nokia N77 6.1 cm (2.4") 114 g:
This short summary of the Nokia N77 6.1 cm (2.4") 114 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N77 , Bar, 6.1 cm (2.4"), 320 x 240 pixels, 2 MP, Bluetooth

Long summary description Nokia N77 6.1 cm (2.4") 114 g:
This is an auto-generated long summary of Nokia N77 6.1 cm (2.4") 114 g based on the first three specs of the first five spec groups.

Nokia N77 . Form factor: Bar. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Weight: 114 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 18:19:20
Uk has collected 4 expert reviews for Nokia N77 6.1 cm (2.4") 114 g and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
cgena.com
Updated:
2013-11-20 18:19:07
We're featuring yet another Nokia N series model that you will surely find intriguing, at the very least. N75 and N76's sibling has finally arrived - the Nokia N77. This baby brags of all around high quality features and high powered technologies that...
0%
nokia-review.com
Updated:
2013-11-20 18:19:13
The Nokia N77 is a high technology phone, and is a member of the N-series of Nokia phones, which includes N75 and the N96, which are the highly popular N-series phones from Nokia. The N77 is a Smartphone, compatible with 3G, and measures 111mm x 50mm x...
0%