Lenovo logo

Lenovo ThinkBook 14 G7 ARP AMD Ryzen™ 7 7735HS Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14495
Info modified on:
15 Oct 2024, 08:22:24
Bullet Points Lenovo ThinkBook 14 G7 ARP AMD Ryzen™ 7 7735HS Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
  • - AMD Ryzen 7 7735HS (8C/16T, 3.2/4.75GHz, 4MB L2/16MB L3)
  • - 14" WUXGA (1920x1200) IPS 300nits 45% NTSC
  • - 2x 16GB SO-DIMM DDR5-4800
  • - 1TB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - AMD Radeon 680M Graphics
  • - Windows 11 Pro
Warranty:
1-year, Courier or Carry-in + 1Y Premier WHB (CPN), CO2 Offset 0.5 ton (2nd Gen) TP WHB (CPN)
Long product name Lenovo ThinkBook 14 G7 ARP AMD Ryzen™ 7 7735HS Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

AMD Ryzen 7 7735HS (8C/16T, 3.2/4.75GHz, 4MB L2/16MB L3), 2x 16GB SO-DIMM DDR5-4800, 1TB SSD M.2 2242 PCIe 4.0x4 NVMe, 14" WUXGA (1920x1200) IPS 300nits 45% NTSC, AMD Radeon 680M Graphics, Wi-Fi 6E 802.11ax 2x2 + BT5.3, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro

Lenovo ThinkBook 14 G7 ARP AMD Ryzen™ 7 7735HS Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

Built for Productivity, Everywhere
- 14″ SMB lightweight laptop with ergonomic, spill-resistant keyboard
- Handles multitasking with ease thanks to superfast memory & storage
- Advanced thermal design keeps everything running smoothly
- Enables seamless video calls with rich visuals & noise-cancelling audio
- Ideal for on-the-go professionals with demanding workloads

Short summary description Lenovo ThinkBook 14 G7 ARP AMD Ryzen™ 7 7735HS Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

Lenovo ThinkBook 14 G7 ARP, AMD Ryzen™ 7, 3.2 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkBook 14 G7 ARP AMD Ryzen™ 7 7735HS Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

Lenovo ThinkBook 14 G7 ARP. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7735HS, Processor frequency: 3.2 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Pro. Product colour: Grey

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.