location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Teqcycle HP Elitebook 850 G6 Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teqcycle Check ‘Teqcycle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Elitebook 850 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH850G6DE08P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707271580730
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Teqcycle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teqcycle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 20:02:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teqcycle HP Elitebook 850 G6 Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium quality makes the difference
  • - Locally renewed quality devices.
  • - Tested for battle, built for life
  • - 3-year Warranty
  • - Renewed quality when at its best
Warranty: 3 Year RTB
Long product name Teqcycle HP Elitebook 850 G6 Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver :
The long product name of Teqcycle HP Elitebook 850 G6 Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Elitebook 850 G6
More>>>
Teqcycle HP Elitebook 850 G6 Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:
The official description of Teqcycle HP Elitebook 850 G6 Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

We renew premium technology locally to support businesses and individuals to make better choices for a more sustainable future. Our products have been the focus from the beginning. We are convinced that the most reliable way to make pre-owned tech mainstream is to ensure its quality. Only when we’re able to offer great tech at a competitive price with a reduced impact on the environment, real change can occur. Great tech is products - good enough to make a difference.

The laptop is in premium+ condition and has been refurbished to a feel-new state, both in terms of appearance and performance. There are no visible signs of prior use, and it's been freshly painted. Both the screen and keyboard have either been restored or replaced. Any part not meeting our quality standards has been replaced. Every Teqcycle product is delivered with a 3-year warranty, ensuring you a sustainable and stress-free choice.

Short summary description Teqcycle HP Elitebook 850 G6 Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:
This short summary of the Teqcycle HP Elitebook 850 G6 Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Teqcycle HP Elitebook 850 G6, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Teqcycle HP Elitebook 850 G6 Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:
This is an auto-generated long summary of Teqcycle HP Elitebook 850 G6 Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver based on the first three specs of the first five spec groups.

Teqcycle HP Elitebook 850 G6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Refurbished
Yes
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8365U
Processor cores
4
Processor boost frequency
4.1 GHz
Processor frequency *
1.6 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
Graphics
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.0
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Keyboard language
German
Numeric keypad *
Yes
Keyboard backlit
No
Software
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
56 Wh
Security
Fingerprint reader
No
Smart card reader
No
Weight & dimensions
Width
370 mm
Depth
251.7 mm
Height
18.2 mm
Weight *
1.78 kg