Lenovo logo

Lenovo ThinkCentre M70q Intel® Core™ i5 i5-13400T 8 GB DDR4-SDRAM 512 GB SSD Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15025
Info modified on:
18 Jun 2024, 13:29:30
Bullet Points Lenovo ThinkCentre M70q Intel® Core™ i5 i5-13400T 8 GB DDR4-SDRAM 512 GB SSD Mini PC Black:
  • - No OS
  • - Intel Core i5-13400T (20MB Cache)
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo ThinkCentre M70q Intel® Core™ i5 i5-13400T 8 GB DDR4-SDRAM 512 GB SSD Mini PC Black:

Intel Core i5-13400T (20MB Cache), 8GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics 730, LAN, WLAN, Bluetooth, No OS

Lenovo ThinkCentre M70q Intel® Core™ i5 i5-13400T 8 GB DDR4-SDRAM 512 GB SSD Mini PC Black:

Compact yet full of potential.
The Lenovo ThinkCentre M70q Gen 4 Tiny (Intel) saves on space yet delivers on performance. Boasting full-sized desktop power with up to Intel vPro® with 13th Generation Intel® Core™ processors, this PC supports dual HDD and SDD storage. It also has option dual expansion ports that can be configured to meet your exact needs. Ideal for the modern professional, whether you're in healthcare, retail, or the front or back office.

Security inside & out
Every ThinkCentre lets you innovate fearlessly with the reinforced security of ThinkShield, our comprehensive end-to-end security solution. Combining industry-leading hardware, software, and services, it's designed to safeguard your data, ideas, and business. This Tiny desktop includes a self-healing BIOS, a Trusted Platform Module (TPM) to encrypt your data, and a Kensington Security Slot™ to physically secure your PC. And when you choose the Intel vPro® platform, you have additional multilayer, hardware-based protection.

Designed for today & tomorrow
The ThinkCentre M70q Gen 4 Tiny (Intel) desktop is easy to deploy, upgrade, and manage. With toolless access to the solid state drive and memory module, it’s also a breeze to expand and maintain. What's more, this PC can connect with legacy computing peripherals and is designed to grow with your business.

As versatile as it is powerful
The ThinkCentre M70q Gen 4 Tiny (Intel) is designed with people — and shrinking workspaces — in mind. Its sleek, modern design and compact 1L form allow this Tiny PC to fit seamlessly anywhere. It can sit on a desk, be mounted on a wall or out of the way, or slid snugly into the back of a ThinkCentre Tiny-in-One (TIO) monitor. It can also support up to four displays and its ports offer fast charging and quick data sharing.

It won’t let you down
Our dedication to constantly improving product quality means rigorous testing for durability and reliability. In addition to our extensive in-house testing for real-world challenges, the ThinkCentre M70q Gen 4 Tiny desktop is tested against the US Department of Defense's MIL-STD 810H standards. These tests cover harsh variables like the Arctic wilderness to desert dust storms. It also meets stringent tests for temperature, pressure, humidity, vibration, and more.

Less impactful on the planet & users
The ThinkCentre M70q Gen 4 Tiny PC also meets various global standards for energy-efficiency and health & safety, including ENERGY STAR® 8,0 and EPEAT® Gold. Additionally, it’s been low-noise certified by TÜV Rheinland. It also comes with the option of ThinkCentre Tiny Dust Shield, which is easy to remove, wash, and replace, and helps to prolong the life of your PC.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkCentre M70q Intel® Core™ i5 i5-13400T 8 GB DDR4-SDRAM 512 GB SSD Mini PC Black:

Lenovo ThinkCentre M70q, Intel® Core™ i5, i5-13400T, 8 GB, DDR4-SDRAM, 512 GB, SSD

Long summary description Lenovo ThinkCentre M70q Intel® Core™ i5 i5-13400T 8 GB DDR4-SDRAM 512 GB SSD Mini PC Black:

Lenovo ThinkCentre M70q. Processor family: Intel® Core™ i5, Processor model: i5-13400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.25 kg. Product colour: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.