location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X51Q30106 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X51Q30106
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X51Q30106
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892105367 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2024 14:49:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4X51Q30106 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Lenovo ThinkPad P1 Series-P1 G7
  • - Black
  • - 1 pc(s)
Warranty: 1 year
Long product name Lenovo 4X51Q30106 laptop spare part Battery :
The long product name of Lenovo 4X51Q30106 laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad 4-cell 90 Wh Lithium Ion
More>>>
Short summary description Lenovo 4X51Q30106 laptop spare part Battery:
This short summary of the Lenovo 4X51Q30106 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X51Q30106, Battery, Lenovo, ThinkPad P1 Series-P1 G7

Long summary description Lenovo 4X51Q30106 laptop spare part Battery:
This is an auto-generated long summary of Lenovo 4X51Q30106 laptop spare part Battery based on the first three specs of the first five spec groups.

Lenovo 4X51Q30106. Type: Battery, Brand compatibility: Lenovo, Compatibility: ThinkPad P1 Series-P1 G7

Features
Type *
Battery
Brand compatibility *
Lenovo
Compatibility *
ThinkPad P1 Series-P1 G7
Product colour
Black
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
5770 mAh
Battery voltage
15.6 V
Battery
Number of battery cells
4
Battery capacity
90 Wh
Weight & dimensions
Weight
337 g
Packaging data
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)