Lenovo logo

Lenovo ThinkPad E14 Intel Core Ultra 5 125U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19916
Info modified on:
15 Oct 2024, 08:22:03
Bullet Points Lenovo ThinkPad E14 Intel Core Ultra 5 125U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - Windows 11 Pro 64-bit
  • - Intel Core Ultra 5 125U (12MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS
  • - 16GB (5600MHz) DDR5-SDRAM (2 x 8) & 512GB SSD
Warranty:
1-year, Mail-in + 1Y Premier Support Upgrade from 1Y Courier/Carry-in
Long product name Lenovo ThinkPad E14 Intel Core Ultra 5 125U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Intel Core Ultra 5 125U (12MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS, Intel Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit

Lenovo ThinkPad E14 Intel Core Ultra 5 125U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

AI Dedicated Processor With Power Efficiency.

With Intel® Core™ Ultra processors, the Lenovo ThinkPad E14 Gen 6 laptop brings AI-assisted productivity to the forefront. Enjoy optimized performance with dedicated AI engines, including the low-power neural processing unit (NPU) that enables you to do much more on battery power. Multitask away, even when unplugged — turn on auto-framing, background blur, and low-light enhancement for your online meetings. Forget the usual constraints of running on battery and enjoy the extra push to power through anything that comes your way!

No Mouse Required
The ThinkPad E14 Gen 6 laptop features a large TrackPad for easy navigation. Or, you can navigate with the TrackPoint — either way, when you’re on the go you can leave your mouse behind. What’s more, with a double tap of the little red nub, the ThinkPad TrackPoint Quick Menu opens to optimize audio-visuals, set alerts against muting, and even take notes with the Dictation Toolbar for handy speech-to-text transcription. You can even customize the settings!

Sight & Sound Sensation
The ThinkPad E14 Gen 6 laptop is equipped with stunning display options, including a touchscreen and Eyesafe® certification for low blue light emissions. In addition, you’ll enjoy a sublime sound experience with the advanced Audio by Harman® and Dolby Atmos® whether you're listening to your favorite media or dialing into crystal-clear audio during conference calls. Keep your meetings in focus and your collaboration to a maximum.

ThinkPads: Tougher Than Your Monday Mornings
We use the US Department of Defense's MIL-STD 810H to create a balance of reliability and durability for all of our ThinkPad laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure that these devices run in extreme conditions, including harsh variables like Arctic wilderness, desert dust storms, extreme temps, pressure, humidity, vibration, and more.

Eco-Friendly Packaging & Recycled Components
Even with all its productivity and creativity-enhancing features, the ThinkPad E14 Gen 6 laptop was designed with recycling front of mind. We used recycled post-consumer content (PCC) in various components, including an impressive 90% PCC recycled plastic used for the AC adaptor, 30% PCC for the speaker enclosure, and 25% PCC for the battery enclosure. Plus, the packaging is entirely devoid of plastic and is 100% recyclable — it’s even earned certification from the Forest Stewardship Council®, helping you make a responsible choice.

Security You Can Count On
Biometrics provides extra protection on the ThinkPad E14 Gen 6 laptop — from the fingerprint reader integrated with the power button to the facial recognition software that works with the IR camera to help you log in securely. Our robust suite of security solutions, ThinkShield, includes discrete Trusted Platform Module (dTPM) 2.0 that encrypts vital data. Plus, AI-enabled Intel® Threat Detection Technology proactively guards against menaces such as ransomware and cryptojacking. With ThinkPad, rest assured, that your security and asset protection are our utmost priority.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad E14 Intel Core Ultra 5 125U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E14, Intel Core Ultra 5, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad E14 Intel Core Ultra 5 125U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1.44 kg

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.