icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
Lenovo logo

Lenovo ThinkPad E16 AMD Ryzen™ 5 7535U Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13205
Info modified on:
13 Jun 2024, 19:40:19
Bullet Points Lenovo ThinkPad E16 AMD Ryzen™ 5 7535U Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - Windows 11 Pro
  • - AMD Ryzen 5 7535U (19MB Cache, 2.9GHz)
  • - 40.6 cm (16") WUXGA 1920 x 1200 IPS
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 512GB SSD
Warranty:
1-year, Mail-in + 1Y Premier Support Upgrade from 1Y Courier/Carry-in
Long product name Lenovo ThinkPad E16 AMD Ryzen™ 5 7535U Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

AMD Ryzen 5 7535U (19MB Cache, 2.9GHz), 16GB DDR5-SDRAM, 512GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS, AMD Radeon 660M, LAN, WLAN, Webcam, Windows 11 Pro

Lenovo ThinkPad E16 AMD Ryzen™ 5 7535U Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Trusted Productivity
Offering significant performance improvements with up to AMD Ryzen 7000HS processors, the ThinkPad E16 Gen 2 (16″ AMD) laptop caters to multitasking and demanding workloads with ease. The two SODIMM memory slots and dual SSDs make it easy to upgrade components — crucial for running memory-intensive tasks and speed.

Intuitive User Experience
Features like the TrackPoint Quick Menu and Tap-to-Select make multitasking and navigation simple on the ample display. Typing is comfortable even in low light, thanks to the full-sized, keyboard. And the bigger touchpad enhances not only productivity, but the overall user experience. All with AI-based intelligent performance tuning.

Enjoy the Audiovisuals
The large display’s aspect ratio is great for business apps, showing more pixels per screen. Choose from a rich selection of panels. Enjoy the Harman- and Dolby-optimized audio and rely on AI-based noise cancellation, background blurring, and more during video conferences.

Top-notch Security Features
Biometrics provide extra protection on this laptop, from the fingerprint reader to facial recognition software. ThinkShield, our comprehensive suite of security solutions, boasts discrete Trusted Platform Module (dTPM) to safeguard critical data with encryption. When it comes to security and protecting your assets, we’ve got you covered!

Designed With an Eye Toward Recycling
We’re committed to making a positive impact on our environment. This laptop uses post-consumer content (PCC) recycled plastic in various components, including 90% in the AC adapter, 30% in the speaker enclosure, and 25% in the battery pack. Plus it’s certified ENERGY STAR 8.0 & TCO 9, and packaging is 100% plastic-free, certified by the FSC®.

Tough Enough for the Most Extreme Conditions
We use the U.S. Department of Defense's MIL-STD 810H to balance reliability and durability in ThinkPad laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensures they run in harsh environments and conditions like Arctic wilderness, desert dust storms, extreme temps, pressure, humidity, vibration, and more.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad E16 AMD Ryzen™ 5 7535U Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E16, AMD Ryzen™ 5, 2.9 GHz, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad E16 AMD Ryzen™ 5 7535U Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E16. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7535U, Processor frequency: 2.9 GHz. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Operating system installed: Windows 11 Pro. Product colour: Black

Video
Specs
Recommended products
Loading...
Video +
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.