location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9916/00 fryer accessory Compartment separator Aluminium, Teal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9916/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9916/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389032158
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 01:29:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips HD9916/00 fryer accessory Compartment separator Aluminium, Teal:
This short summary of the Philips HD9916/00 fryer accessory Compartment separator Aluminium, Teal data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9916/00, Compartment separator, Philips, HD9875, HD9880, HD9876, Aluminium, Teal, 66 mm, 233 mm

Long summary description Philips HD9916/00 fryer accessory Compartment separator Aluminium, Teal:
This is an auto-generated long summary of Philips HD9916/00 fryer accessory Compartment separator Aluminium, Teal based on the first three specs of the first five spec groups.

Philips HD9916/00. Type: Compartment separator, Brand compatibility: Philips, Compatibility: HD9875, HD9880, HD9876. Width: 66 mm, Depth: 233 mm, Height: 90 mm

Features
Brand compatibility *
Philips
Type *
Compartment separator
Compatibility *
HD9875, HD9880, HD9876
Product colour *
Aluminium, Teal
Weight & dimensions
Width
66 mm
Weight & dimensions
Depth
233 mm
Height
90 mm
Weight
343 g
Package width
381 mm
Package depth
481 mm
Package height
492 mm