EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 68.6 cm (27") LCD VA
- - Wide Quad HD 2560 x 1440 pixels 16:9
- - 170 Hz 4 ms 300 cd/m² 3000:1
- - AMD FreeSync
- - G 32 kWh
More>>>
Short summary description MSI G272CQPDE computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD LCD Black:
This short summary of the MSI G272CQPDE computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.
MSI G272CQPDE, 68.6 cm (27"), 2560 x 1440 pixels, Wide Quad HD, LCD, 4 ms, Black
Long summary description MSI G272CQPDE computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD LCD Black:
This is an auto-generated long summary of MSI G272CQPDE computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD LCD Black based on the first three specs of the first five spec groups.
MSI G272CQPDE. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black