location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P40w-20 LED display 100.8 cm (39.7") 5120 x 2160 pixels 5K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P40w-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62C1WA16CH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153530960 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 13:09:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P40w-20 LED display 100.8 cm (39.7") 5120 x 2160 pixels 5K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.7", 5K WUHD 5120 x 2160
  • - IPS, 21:9, WLED, Curved (2800R)
  • - 4ms, 75Hz
  • - 2 x Thunderbolt 4 + USB Type-C + HDMI 2.0 + DP 1.4, Ethernet, USB Hub
Long product name Lenovo ThinkVision P40w-20 LED display 100.8 cm (39.7") 5120 x 2160 pixels 5K Ultra HD Black :
The long product name of Lenovo ThinkVision P40w-20 LED display 100.8 cm (39.7") 5120 x 2160 pixels 5K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39.7" 21:9 In-Plane Switching 5120 x 2160, 0.1815x0.1815 mm, 140 dpi, 1000:1, 300 cd/m²
More>>>
Lenovo ThinkVision P40w-20 LED display 100.8 cm (39.7") 5120 x 2160 pixels 5K Ultra HD Black:
The official description of Lenovo ThinkVision P40w-20 LED display 100.8 cm (39.7") 5120 x 2160 pixels 5K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World’s first Thunderbolt™ 4 professional monitor to support Intel Active Management Technology for Intel vPro® clients. ThinkVision P40w-20 gives you exactly that with a host of industry-leading features. Its sweeping 39.7-inch, 21:9 screen features expansive 5120x2160 WUHD resolution that lets you see every sharp detail while taking in the big picture.

Speed, power and simplicity combine through industry-leading Thunderbolt™ 4 connectivity, the model compliance with the industry leading USB4 technology giving you up to 40 Gbps of data and video transfer together with power and network connectivity between your connected devices – even with non-Lenovo brand devices – all through a single Thunderbolt™ 4 cable.

Short summary description Lenovo ThinkVision P40w-20 LED display 100.8 cm (39.7") 5120 x 2160 pixels 5K Ultra HD Black:
This short summary of the Lenovo ThinkVision P40w-20 LED display 100.8 cm (39.7") 5120 x 2160 pixels 5K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision P40w-20, 100.8 cm (39.7"), 5120 x 2160 pixels, 5K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision P40w-20 LED display 100.8 cm (39.7") 5120 x 2160 pixels 5K Ultra HD Black:
This is an auto-generated long summary of Lenovo ThinkVision P40w-20 LED display 100.8 cm (39.7") 5120 x 2160 pixels 5K Ultra HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision P40w-20. Display diagonal: 100.8 cm (39.7"), Display resolution: 5120 x 2160 pixels, HD type: 5K Ultra HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Big on multitasking. Great at detail.
Big on multitasking. Great at detail.

The bigger picture offers impressive views with sharp, striking detail. The eye-catching 21:9 aspect ratio lets you multitask with ease without bezels getting in the way. The 39.7-inch, 5120 x 2160 WUHD resolution professional display is splendid in both style and visual impact. 2500R curvature wraps around you, filling more of your field of view to remove distractions and let you immerse yourself in the latest market movements. Colors look how they should. 98% DCI-P3 color gamut, 1.07 billion color depth and 99% sRGB performance is factory-calibrated at ΔE<2. Even at wide angles the In-Plane Switching panel technology gives you faultless images with no color distortion. Don’t waste time manually switching audio source input. With an industry-first feature, P40w-20 automatically detects new devices connected to the Audio Jack and automatically selects that source through Audio Smart Switch. Keep up with the markets across the world without suffering eye fatigue thanks to Natural Low Blue Light technology that reduces harmful high-energy blue rays while preserving the natural hues of colors.

One hub to master your workflow
One hub to master your workflow

With up to a total of 12 ports, including two Thunderbolt™ 4 and one USB Type-C ports, P40w-20 is the ideal hub to connect and power whatever mission-critical devices you need with ease. Connect and control your devices and your workflow. Lenovo patented eKVM gives you instant access over two PC sources with a 2-button click of your mouse. And no need to install a driver. True Split, another Lenovo patent, lets you view 2 sources simultaneously through PbP with just 1 cable then choose which source input you want others to see when you’re sharing in a video conference, while you keep working privately on the other side of the screen. Equipped with industry-leading Thunderbolt™ 4, P40w-20 compliance with advanced USB4 technology can deliver up to 40 Gbps of data plus video, network communications and deliver up to 100W through Smart Power technology, all through a single Thunderbolt™ 4 cable solution. And with a second, rear-mounted Thunderbolt™ 4 downstream port, you can daisy chain a second monitor in either 5K or 2K at up to 75 Hz for an extreme around wrap view of your entire business operations as it changes second by second. P40w-20 uses ThinkVision’s proprietary ThinkColour software to boost your productivity by letting you switch instantly between color gamut modes, brightness, contrast and more, depending on your mission needs, with a simple click of the mouse controlling the OSD.

Secure network deployment
Secure network deployment

P40w-20 is the first wave Intel® AMT Capable Thunderbolt™ 4 monitor. With Intel® Active Management Technology, whether you’re working from home or your global headquarters is running security patches in your office, through its Gigabit RJ45 port, the monitor enables a stable, secure connection. And it’s always easy to see the status of connection right on the screen with another industry-first: LAN on ThinkColour. Managing your computer fleet is efficient and convenient, even for users working from home, as the monitor supports: MAC address pass-through, PXE boot, Wake-on-LAN power modes: S3 (Sleep mode), S4 (Hibernate) and S5 (PC power off, monitor standby). And, as well as securing your network, with EPEAT Gold-level certification, and the paper green package, this professional monitor also works responsibly to reduce impact on the environment.

Display
Display diagonal *
100.8 cm (39.7")
Display resolution *
5120 x 2160 pixels
HD type *
5K Ultra HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
2500R
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
4 ms
Pixel pitch
0.1815 x 0.181 mm
Pixel density
140 ppi
High Dynamic Range (HDR) supported
Yes
Colour depth
10 bit
Colour gamut standard
DCI-P3
Colour gamut
98%
sRGB coverage (typical)
99%
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
No
Design
Product colour *
Black
Colour name
Raven Black
Front bezel colour
Black
Feet colour
Black
Certification
ENERGY STAR, CCC, TCO 8.0, TCO Edge 2.0, EPEAT Gold, RoHS (EU 2011/65/EC), Windows Certification, Tier 2, TÜV
Ports & interfaces
Built-in USB hub *
Yes
Number of upstream ports
2
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Built-in KVM switch
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100, 200 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (HDR) *
G
Energy consumption (HDR) per 1000 hours *
52 kWh
Power consumption (typical) *
66 W
Power consumption (max)
250 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
Packaging content
Stand included
Yes
Cables included
AC, Thunderbolt
Quick start guide
Yes
Weight & dimensions
Width (with stand)
947.6 mm
Depth (with stand)
279.4 mm
Weight (with stand)
14.6 kg
Width (without stand)
947.6 mm
Depth (without stand)
100.8 mm
Height (without stand)
428.7 mm
Weight (without stand)
9.9 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.3 cm
Packaging data
Package width
1085 mm
Package depth
275 mm
Package height
526 mm
Package weight
20 kg
Country Distributor
Switzerland 2 distributor(s)