Philips logo

Philips Evnia 27M2N3200S/75 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14207
Info modified on:
04 Nov 2024, 02:09:44
Long product name Philips Evnia 27M2N3200S/75 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Fast IPS Gaming monitor 27M2N3200S Full HD gaming monitor

Philips Evnia 27M2N3200S/75 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

This monitor allows you to game with ultimate precision and speed at 180 Hz. With sharp HDR-quality imagery and Full HD resolution guaranteed, this monitor produces an excellent all-around gaming experience.

Short summary description Philips Evnia 27M2N3200S/75 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Philips Evnia 27M2N3200S/75, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description Philips Evnia 27M2N3200S/75 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Philips Evnia 27M2N3200S/75. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.