location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo L22e-40 21.5" FHD Monitor, Cloud Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenovo L22e-40 21.5" FHD Monitor, Cloud Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67AFKACBCL
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 15:25:16
The date of the most recent change of this product data-sheet in Icecat.
UK Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo L22e-40 21.5" FHD Monitor, Cloud Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 21.5" FHD (1920x1080) VA display, Anti-glare 16:9
  • - Extreme mode 4 ms response time
  • - 75 Hz refresh rate
  • - 250nits, 3000:1, 99% sRGB, 8-bit
  • - 5° to +22° tilt stand
  • - Eyesafe® 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort
Long product name Lenovo L22e-40 21.5" FHD Monitor, Cloud Grey :
The long product name of Lenovo L22e-40 21.5" FHD Monitor, Cloud Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54.6cm (21.5") Full HD 1920 x 1080 VA, 16:9, 250cd/m², 16.7M, 4ms, 178°/178°, 3000:1
More>>>
Lenovo L22e-40 21.5" FHD Monitor, Cloud Grey:
The official description of Lenovo L22e-40 21.5" FHD Monitor, Cloud Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo’s L22e-40 Monitor is designed to help you get more work done while also elevating your entertainment
experience. Experience a boost in productivity on the large yet contemporary, 21.45-inch inch screen. Work documents
and movies for entertainment will all look crystal-clear on the display’s FHD (1920 x 1080) resolution. Get a wider view
of those large excel sheets with the 3-side NearEdgeless panel design. Enjoy cinematic movies and videos with your
friends without having to cram in close, thanks to the wide-viewing angles of the VA panel, which produces deep,
inky blacks for an even richer movie viewing experience. Its 72% NTSC color space coverage makes color-critical tasks
a breeze. Support for AMD Freesync and a rapid 75Hz refresh rate ensures that all your games run completely stutter-free and smoothly. Connecting your work or personal computers to the Lenovo L22e-40 is easy using its 1 x HDMI 1.4 and 1 x VGA input ports. Whether it's meetings or movies, enjoy rich clear audio on your preferred speakers or earphones using the monitor’s audio out port. Natural Low Blue Light technology eliminates harmful blue light
without color distortion, so you don’t strain your eyes while working. Your desk setup will look clean and contemporary
with the monitor’s 6.9 mm slim head design and cloud grey color. The stylish stand comes with a wave base pattern
which really accentuates the overall look of your workspace. Keep your setup clean with the in-built cable management
and place your phone within easy reach on the built-in phone stand. Access all of the monitor’s settings with ease using
Lenovo’s Artery Software. Do your bit for the environment by choosing a monitor that’s made with 85% recycled resin.
The Lenovo L22e-40 Monitor is a great companion when it comes to getting work done with ease.

Short summary description Lenovo L22e-40 21.5" FHD Monitor, Cloud Grey:
This short summary of the Lenovo L22e-40 21.5" FHD Monitor, Cloud Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo L22e-40 21.5" FHD Monitor, Cloud Grey, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 14 ms, Grey

Long summary description Lenovo L22e-40 21.5" FHD Monitor, Cloud Grey:
This is an auto-generated long summary of Lenovo L22e-40 21.5" FHD Monitor, Cloud Grey based on the first three specs of the first five spec groups.

Lenovo L22e-40 21.5" FHD Monitor, Cloud Grey. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Grey

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
14 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.249 x 0.241 mm
Pixel density
103 ppi
Viewable size, horizontal
47.9 cm
Viewable size, vertical
26 cm
High Dynamic Range (HDR) supported
No
Colour depth
8 bit
Colour gamut standard
NTSC
Colour gamut
72%
Response time (extreme)
4 ms
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Grey
Colour name
Cloud Grey
Introduction year
2023
Country of origin
China
Certification
Eyesafe Certified 2.0 TÜV Rheinland Eye Comfort Certification TÜV Rheinland Low Blue Light (Hardware Solution)
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Ergonomics
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
15 W
Power consumption (standby) *
0.5 W
Power consumption (max)
20.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Power adapter included
Yes
Screws included
Yes
Quick start guide
Yes
Number of screws
1
HDMI cable length
1.8 m
Power cable length
1.8 m
Weight & dimensions
Width (with stand)
491.6 mm
Depth (with stand)
182.8 mm
Height (with stand)
401.6 mm
Weight (with stand)
3.1 kg
Width (without stand)
491.6 mm
Depth (without stand)
41 mm
Height (without stand)
290.3 mm
Weight (without stand)
2.2 kg
Bezel width (side)
1.5 mm
Bezel width (top)
1.5 mm
Bezel width (bottom)
2.2 cm
Packaging data
Package width
353 mm
Package depth
588 mm
Package height
117 mm
Package weight
4.2 kg
Package type
Box
Sustainability
European Product Registry for Energy Labelling (EPREL) code
1402716
Logistics data
Commodity Classification Automated Tracking System (CCATS)
8528521000
Technical details
Warranty period
3 year(s)
Other features
Display viewable area (HxV)
478.7 x 260.3 mm
Bezel width
1.5 mm