location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMNISTUDIO X AIO 27-CS0001NA DTPC Intel Core Ultra 7 155H 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMNISTUDIO X AIO 27-CS0001NA DTPC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9DM0EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415945068 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 01:04:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMNISTUDIO X AIO 27-CS0001NA DTPC Intel Core Ultra 7 155H 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Ultra 7 155H (up to 4.8 GHz with Intel® Turbo Boost Technology, 24 MB L3 cache, 16 cores, 22 threads)
  • - Windows 11 Home
  • - 68.6 cm (27") diagonal, 4K UHD (3840 x 2160), IPS, three-sided micro-edge, anti-glare, 350 nits, 99% sRGB
  • - Intel® Arc™ Graphics
  • - 16 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP OMNISTUDIO X AIO 27-CS0001NA DTPC Intel Core Ultra 7 155H 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home :
The long product name of HP OMNISTUDIO X AIO 27-CS0001NA DTPC Intel Core Ultra 7 155H 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OmniStudio X All-in-One 27-cs0001na Desktop PC
More>>>
HP OMNISTUDIO X AIO 27-CS0001NA DTPC Intel Core Ultra 7 155H 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home:
The official description of HP OMNISTUDIO X AIO 27-CS0001NA DTPC Intel Core Ultra 7 155H 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Conquer the most demanding tasks with your ultimate ally.
Take on demanding tasks with lightning speed with the HP OmniStudio X 27 inch All-in-One Desktop PC featuring built-in AI technology and a powerful Intel® Core™ Ultra Processor[1]. Enjoy immersive visuals, cinema-quality audio and AI-powered comfort and wellness features that help you take on the day your way.

Short summary description HP OMNISTUDIO X AIO 27-CS0001NA DTPC Intel Core Ultra 7 155H 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home:
This short summary of the HP OMNISTUDIO X AIO 27-CS0001NA DTPC Intel Core Ultra 7 155H 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMNISTUDIO X AIO 27-CS0001NA DTPC, 68.6 cm (27"), 4K Ultra HD, Intel Core Ultra 7, 16 GB, 1 TB, Windows 11 Home

Long summary description HP OMNISTUDIO X AIO 27-CS0001NA DTPC Intel Core Ultra 7 155H 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home:
This is an auto-generated long summary of HP OMNISTUDIO X AIO 27-CS0001NA DTPC Intel Core Ultra 7 155H 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home based on the first three specs of the first five spec groups.

HP OMNISTUDIO X AIO 27-CS0001NA DTPC. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Panel type: IPS. Processor family: Intel Core Ultra 7. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Built-in camera. Operating system installed: Windows 11 Home

Works with you, for you, for more productivity
Works with you, for you, for more productivity

With the Intel® Core™ Ultra Processor[1], ultrafast connectivity, and HDMI-out port to connect a second monitor.

Ultimate entertainment and genuine connections
Ultimate entertainment and genuine connections

Go from work to play seamlessly with a 5MP camera[2] with Windows Studio Effects and vibrant, immersive display.

Designed with you and your wellbeing in mind
Designed with you and your wellbeing in mind

Unlock meaningful impact with AI-powered wellness features like screen distance and screen time reminders.

Built with our shared future in mind
Built with our shared future in mind

Designed with recycled metals[3] and recycled plastic[4]. EPEAT® Gold with Climate+[5] and ENERGY STAR® certified.

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [6]

Intel® Core™ Ultra

Experience powerful and responsive performance to help your productivity soar. Seamlessly edit, share, and enjoy fantastic 4K entertainment with lightning-fast speed. [7]

Intel® Arc™

Unleash your imagination with new Intel® Arc™ graphics solutions, hardware, software, and services. All built to help you game, create, and stream—without limits.

4K IPS display

With 8.2 million pixels, be mesmerized by the 4K experience. The spectacular 3840 x 2160 resolution delivers your content in jaw-dropping quality with true-to-life definition and 178° wide-viewing angles. [8]

Eyesafe® Certified Display

Eyesafe® certified displays meet TÜV low blue light requirements and Eyesafe® standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [9]

ENERGY STAR® certified
ENERGY STAR® certified

Save energy and money with ENERGY STAR®, certified by the EPA so you will use less energy and save money where it counts most. [10]

PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 1 TB PCIe SSD storage.

HDMI out

It’s never been easier to give your device a bigger or second display. With HDMI output you can transmit HD video and sound with just one standard cable.

Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

An exceptionally rich audio experience
An exceptionally rich audio experience

HP Dual Speakers and audio custom-tuned in collaboration with experts at Bang & Olufsen, bring entertainment to life with sound you can feel. Awaken your senses with PC audio perfection.

Copilot in Windows with Copilot key

Copilot in Windows gives you intelligent answers. Access with just the touch of the Copilot key. [11]

USB Type-A 10Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 10Gbps signaling data rate. [12]

5MP IR camera with temporal noise reduction and integrated dual array digital microphones
5MP IR camera with temporal noise reduction and integrated dual array digital microphones

The high-quality-camera lets you video chat in stunning detail, at up to 2592x1944 resolution. [13]

McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi [14]

Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type *
4K Ultra HD
Display brightness
350 cd/m²
Panel type
IPS
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor model *
155H
Processor cores
16
Processor threads
22
Processor boost frequency
4.8 GHz
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory slots type
SO-DIMM
Memory clock speed
5600 MHz
Memory layout (slots x size)
2 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
On-board graphics card *
Yes
Audio
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 7 (802.11be)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 7 BE200
Antenna type
2x2
Bluetooth *
Yes
Bluetooth version
5.4
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Design
Colour name
Meteor silver
Performance
Product type *
All-in-One PC
Market positioning
Premium
Software
Operating system installed *
Windows 11 Home
Trial software
25 GB Dropbox storage for 12 months
Pre-installed software
Intel® Unison™; Windows Studio Effects; Otter.ai; Copilot in Windows with Copilot key, 1 month trial for new Microsoft 365 customers, McAfee Online Protection 30-day trial; 1-month Adobe free trial offer; Xbox Game Pass 1-month free trial
Brand-specific features
HP segment
Home
HP Software provided
HP Audio Switch; HP Connection Optimizer; HP Display Control; HP Support Assistant; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198415945068
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Carbon footprint
Total carbon footprint (kg of CO2e)
290
Carbon emissions, manufacturing (kg of CO2e)
222
Carbon emissions, logistics (kg of CO2e)
3
Carbon emissions, end-of-life (kg of CO2e)
4
Total carbon emissions, w/o use phase (kg of CO2e)
57
Weight & dimensions
Weight
8.4 kg
Package width
760 mm
Package depth
163 mm
Package height
480 mm
Package weight
14.7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
35% post-consumer recycled plastic; 25% recycled metal
Packaging content
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
8471490000
Other features
Display bezel technology
Micro-Edge
Chassis type
All-in-One
Display diagonal (metric)
68.6 cm
Display included
Yes
Infrared (IR) camera
Yes
Intel® vPro™ Platform Eligibility
No
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer HP OMNISTUDIO X AIO 27-CS0001NA DTPC Intel Core Ultra 7 155H 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] Camera resolution refers to the image sensor active pixels. The actual image capture pixels depend on the app and/or aspect ratio selected.
[3] Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
[4] Percentage of post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[5] See www.epeat.net for registration status and tier levels by country.
[6] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[7] Intel and Core are trademarks of Intel Corporation in the U.S. and other countries.
[8] 4K content required to view full 4K images.
[9] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[10] ENERGY STAR and the ENERGY STAR logo are registered trademarks of the U.S. Environmental Protection Agency.
[11] Copilot in Windows requires Windows 11. Some features require an NPU. Timing of feature delivery and availability varies by market and device. Requires Microsoft account to log in. Where Copilot is not available, the Copilot key will lead to the Bing search engine. See http://aka.ms/WindowsAIFeatures
[12] Actual throughput may vary.
[13] Features may require software or other 3rd party applications to provide the described functionality. Internet service required and not included.
[14] Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
Percent of active and nonactive viewing area to bezel area including speaker.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
TUV Low Blue Light is the Display Compliance Test Specification quality. See https://www.certipedia.com/?locale=en#search for more details.
Must activate within 180 days of Windows activation.
Offer available worldwide (excluding China and embargoed countries or other countries identified as restricted by applicable law or regulation) to new and existing subscribers who are 18+. Click on the Adobe icon in the start menu to redeem a 1-month free trial membership for select Adobe software. The software is tied to the device and is not transferrable. If you would like to sign up for an auto-renewing subscription, you can provide your payment method at sign-up. By adding a payment method, your subscription will automatically renew at the then current rate on your renewal date until you cancel. If you cancel before the end of the one-month free trial, you won’t be charged. You can cancel your subscription anytime via your Adobe Account page or by contacting Customer Support. Please see current prices for Adobe products available in this offer. Offer not available to Education, OEM, or volume licensing customers. Subject to availability where the recipient resides. Additional terms and conditions may apply. VOID WHERE PROHIBITED OR RESTRICTED BY LAW.
Eyesafe® Display for Low Blue Light is the Display Compliance Test Specification quality. See https://eyesafe.com for more details.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams; Percentage of post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Xbox Game Pass sold separately. Credit card required. Unless you cancel, you will be charged the then-current regular membership rate when the promotional period ends. Terms, exclusions, and streaming limits apply. Xbox Cloud Gaming (Beta): select devices and regions. After term, active membership required to play games and online multiplayer. Game catalog varies over time, region, and by device. DLC sold separately; if a game is removed from catalog or your membership ends, you will need to purchase the game separately to use your DLC. If you’re already an Xbox Live Gold and/or Game Pass for Console/PC member, any days remaining in your membership(s) will be converted to Ultimate using a conversion ratio. Future code redemptions also subject to conversion ratio. All conversions to Ultimate are final. Details and system requirements at www.xbox.com/gamepass. Offer valid in all Xbox Game Pass markets excluding Russia. Digital Direct: Your digital content will be delivered directly to your device during set-up; no codes required.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights.