location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ViewFinity S8 LS27D806UAN computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS27D806UAN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27D806UANXGO
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 14:52:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ViewFinity S8 LS27D806UAN computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Discover the deeper details
  • - Enhanced realism through more color
  • - Connect and adjust to meet your needs
Long product name Samsung ViewFinity S8 LS27D806UAN computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of Samsung ViewFinity S8 LS27D806UAN computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", 3840 x 2160 4K Ultra HD, IPS, 60 Hz, DisplayPort, HDMI, Headphone, USB, RJ-45, Height adjustable/Tilt/Swivel/Pivot, VESA
More>>>
Samsung ViewFinity S8 LS27D806UAN computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
The official description of Samsung ViewFinity S8 LS27D806UAN computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover the deeper details
UHD resolution

Visual excellence that professionals demand. UHD (3840x2160) resolution reveals great levels of detail with high pixel density. Professionals can dive into great colour details and extra screen space to build intricate designs, complex diagrams and dynamic video content with a smooth workflow.

Enhanced realism through more colour
1.07 billion colours with HDR10

See a wide gamut of colours for stunning accuracy and detail. HDR10 provides near limitless hues and true-to-life colour representation, with dark blacks and the bright whites. Every piece of content becomes a joy to look at and can be experienced exactly as intended.

Connect and adjust to meet your needs
USB-C and LAN Port

Connect it all to elevate your workspace. A USB-C port allows for 90W charging and data transfer at the same time, while a built-in LAN port offers seamless Ethernet connectivity for laptops.

Simple and Quick setup
Easy Setup Stand

The Easy Setup Stand creates an ideal workspace without any tools or screws. When it's time to change things up, simply push a button and enjoy flexible convenience.

View with enhanced versatility
Ergonomic Design

A height-adjustable screen that tilts gives you the best angle and ultimate utility. Now you can also pivot the screen 90 degrees, which is perfect for viewing long documents with less scrolling.

Short summary description Samsung ViewFinity S8 LS27D806UAN computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the Samsung ViewFinity S8 LS27D806UAN computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ViewFinity S8 LS27D806UAN, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, 5 ms, Black

Long summary description Samsung ViewFinity S8 LS27D806UAN computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of Samsung ViewFinity S8 LS27D806UAN computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

Samsung ViewFinity S8 LS27D806UAN. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
5 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Infinity DCR
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Display diagonal (metric)
68.6 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Brand specific technologies
Eye Saver
Flicker-free technology
Yes
Adaptive picture
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
2.2
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-92 - 92°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-2 - 25°
Picture-in-Picture
Yes
Power
Power consumption (max)
170 W
AC input voltage
100 - 240 V
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-C
Manual
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
612.9 mm
Depth (with stand)
220 mm
Height (with stand)
556.6 mm
Weight (with stand)
6.1 kg
Width (without stand)
612.9 mm
Depth (without stand)
41.6 mm
Height (without stand)
367.7 mm
Weight (without stand)
3.7 kg
Packaging data
Package width
687 mm
Package depth
510 mm
Package height
160 mm
Package weight
7.9 kg
Sustainability
Sustainability certificates
TCO