location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 9450 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9450 2-in-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y06KX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184843635
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:22:17
The date of the most recent change of this product data-sheet in Icecat.
Latitude 9450 2-in-1 Re-imaging Guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 9450 2-in-1 Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SIM/eSIM Setup Guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Collaboration Touchpad Reference Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL Y06KX user manual (43.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 9450 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core Ultra 7 165U (12MB Cache)
  • - 35.6 cm (14") Quad HD+ 2560 x 1600 IPS Touch
  • - 16GB LPDDR5x-SDRAM & 512GB SSD
Warranty: 3 Years Basic Onsite
Long product name DELL Latitude 9450 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey :
The long product name of DELL Latitude 9450 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Ultra 7 165U (12MB Cache), 16GB LPDDR5x-SDRAM, 512GB SSD, 35.6 cm (14") Quad HD+ 2560 x 1600 IPS Touch, Intel Graphics, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
DELL Latitude 9450 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey:
The official description of DELL Latitude 9450 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work from anywhere with our most intelligent and secure business laptops sustainably designed for productivity on the go.

Short summary description DELL Latitude 9450 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey:
This short summary of the DELL Latitude 9450 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 9450 2-in-1, Intel Core Ultra 7, 35.6 cm (14"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL Latitude 9450 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey:
This is an auto-generated long summary of DELL Latitude 9450 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

DELL Latitude 9450 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 7, Processor model: 165U. Display diagonal: 35.6 cm (14"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Performance at your fingertips
Performance at your fingertips

A new way of computing: The new Intel® Core™ Ultra processor delivers the next generation of hybrid architecture for supercharged computing with a battery that lasts. Thanks to a three tier multi-processing unit, business users can manage complex workloads by sending the right task to the right engine at the right time. A CPU manages lightweight low-latency AI tasks, a GPU manages media and visual AI rendering, and an NPU, a dedicated AI engine, manages sustained AI and AI offload.​

AI-accelerated apps: An NPU helps apps run fast and smooth for efficient:​
Collaboration: Use up to 38% less power when utilizing AI-enhanced collaboration tools during Zoom calls.
Creativity: 132% faster performance when running on-device AI photo editing on Adobe.​
Security: Detect malware with less than 1% CPU utilization using CrowdStrike.
Copilot Hardware Key: Effortlessly jumpstart your workflow with the Copilot Hardware Key on your device, saving you time by providing quick access to the tools you need to start your workday.​

Exceptional battery life: The Latitude 7450 with Intel® Core™ Ultra offers battery life up to 19% longer on average than the previous generation.

Always camera ready
Always camera ready

Look your best on conference calls thanks to simultaneous multi-exposure HDR. HDR technology takes several pictures simultaneously and blends them to accurately capture image detail in challenging lighting conditions, such as windowed offices and conference rooms. With a manually controlled SafeShutter, you can rest easy that your privacy is protected. Open and close your camera shutter with just a simple tap of the F9 key.

Designed to impress
Designed to impress

Immerse yourself: With the world’s only Haptic Collaboration Touchpad, you'll hear and feel customisable feedback every time you press the touchpad or conferencing controls.

Convenient controls: Compatible with both Microsoft Teams and Zoom2, conferencing icons on the touchpad allow you to quickly access mic, camera, screen share, and chat actions while in a meeting.​

Sleek design: Latitude 9450 2-in-1 is the World's Only Commercial PC with Zero-Lattice Keyboard, featuring wide and deep keys for efficient and comfortable typing.

Power-saver: Battery-Saving Mini-LED Backlit Technology reduces the keyboard's power usage by up to 75% and extends battery life by up to 3 hours on Latitude 9450 2-in-1.​

Compact power: The world’s smallest 14" commercial PC – ideal for anyone needing high-end mobile performance.

Stunning views: An expansive 16:10 InfinityEdge QHD+ display features plenty of room for productivity and beautifully detailed resolution.​

Meticulously crafted: Featuring a stunning Graphite colour and built using a high-precision CNC machining process to create seamless, diamond-cut edges.

A feast for your senses
A feast for your senses

Haptic Collaboration Touchpad compatible with both Zoom and Microsoft Teams​.
Zero-Lattice Keyboard with Mini-Led Battery-Saving Backlit technology featuring wide and deep keys for comfortable, efficient typing.
With Intelligent Audio, 4 speakers and 2 mics, conferencing sounds amazing.

The ultimate in collaboration and connectivity
The ultimate in collaboration and connectivity

Designed to offer the industry's best collaboration and connectivity, so you can work anywhere with ease.

Enhanced video is built into the camera itself. Set background blur and face framing once and it applies across all your video apps – so you always look your best on conference calls. (Coming soon.)

Wi-Fi 6E and 5G make sure you’re always connected at the industry’s fastest speeds.

Bluetooth 5.4 allows you to connect to your favourite peripherals without dongles.

ExpressConnect joins the best available network, prioritises conferencing apps and delivers faster data and video downloads with the world’s first simultaneous multi-network connection.

Work your way with a 2-in-1 form factor featuring laptop, tent, stand, or tablet mode.

Powerful security, durability and privacy
Powerful security, durability and privacy

Catch and repeal threats: Keep users protected and provide visibility to threats before they compromise your system with built-in security features including Dell SafeBIOS, an optional fingerprint reader, optional contacted and contactless smart card readers, TPM chip, and wedge-shaped lock slot.

Safety first: Dell SafeID keeps user credentials hidden from malware with a dedicated FIPS Level 3 certified security chip​.

Layered security: Optional SafeSupply Chain solutions provide extra assurance of product security. Reduce the risk of product tampering and be secure from first boot with Dell-unique Secured Component Verification. Detect tampering en-route with tamper-evident seals. Sanitise the hard drive in accordance with National Institute of Standards and Technology (NIST) guidelines. ​

Military-certified: Built to withstand military-grade conditions and passes MIL-STDH tests.​

Personalised security: Presence Detection detects your presence to wake up your system and lock your PC when you walk away.

Safely work anywhere: Intelligent Privacy features from Dell Optimiser help keep sensitive data private. Onlooker detection texturises your screen when prying eyes are detected, while Look Away Dim darkens your screen when you look away to further protect privacy and save battery life.

Stunning, meet sustainable
Stunning, meet sustainable

Made with low emissions 75% recycled aluminium in the lid and palm rest of the device.

Latitude 9450 2-in-1 contains 22% recycled content by weight.

Innovative use of 42% bio-based rubber in the feet at the bottom of the device and 28% ocean-bound plastic in the fan housing.

100% recycled or renewable packaging with multipack options for even less waste.

Latitude 9450 2-in-1 is ENERGY STAR® 8.0 certified, TCO certified Generation 9, and EPEAT Gold registered with Climate+.​

Dell Optimizer
Dell Optimizer

Personalised performance that automatically responds to your workstyle, with advanced privacy features and built-in AI that optimises audio, connectivity, productivity and configurability, all in one software.

Modern Workforce Solutions
Modern Workforce Solutions

Accelerate anywhere work experiences by modernising how you deploy, manage and support devices with PC as a Service. Leverage both the built-in protections of the industry's most secure commercial PCs and software protections for advanced threats to help ensure a trusted workspace under a predictable price per month.

Stay Secure, Be Productive
Stay Secure, Be Productive

Organisations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations.

Blaze through your to-do list with AI-powered multitasking, features to get organised in a snap, and performance to speed demanding workloads to completion 42% faster on average.

ProSupport
ProSupport

Get 24x7 proactive, automated support and onsite service when you need it with Dell ProSupport. Let our team give you back valuable time so you can take care of business.

ProSupport Plus
ProSupport Plus

Get anytime priority access to expert support with AI-driven predictive analytics and Accidental Damage Service to protect against drops, spills, surges and more.

The story is currently unavailable. Please, contact us.
Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Market positioning
Business
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
35.6 cm (14")
Display resolution *
2560 x 1600 pixels
Touchscreen *
Yes
HD type
Quad HD+
Panel type
IPS
Display technology marketing name
ComfortView Plus
LED backlight
Yes
Native aspect ratio
16:10
Anti-reflective coating
Yes
Anti-smudge coating
Yes
Display brightness
500 cd/m²
Pixel density
161 ppi
RGB colour space
sRGB
Colour gamut
100%
Low Blue Light technology
Yes
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
165U
Processor cores
12
Processor threads
14
Processor boost frequency
4.9 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4.9 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Low Power Efficient-core Max Turbo Frequency
2.1 GHz
Performance-core base frequency
1.7 GHz
Efficient-core base frequency
1.2 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Memory data transfer rate
7467 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2230 (22 x 30 mm)
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Graphics
Audio
Audio system
MaxxAudio Pro
Number of built-in speakers
4
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE200
WLAN controller manufacturer
Intel
Bluetooth
Yes
Ports & interfaces
Thunderbolt 4 ports quantity
3
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Electronic compass
Yes
Ambient light sensor
Yes
Accelerometer
Yes
Proximity sensor
Yes
Gyroscope
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
UK English
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed *
Windows 11 Pro
Processor special features
Intel® Evo™ Platform Verified
Yes
Brand-specific features
Brand specific technologies
Battery-saving Mini-LED, ExpressSign-In, Intelligent Privacy, TNR
Battery
Number of battery cells
3
Battery capacity *
60 Wh
Battery voltage
11.55 V
Battery recharge time
3 h
Fast charging
Yes
Battery charge indicator
Yes
Battery weight
240 g
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB charging voltage
5, 9, 15, 20 V
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Operating shock
140 G
Operating vibration
0.66 G
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
310.5 mm
Depth
215 mm
Height (front)
1.49 cm
Height (rear)
1.63 cm
Weight *
1.54 kg
Packaging content
Cables included
AC
Country Distributor
United Kingdom 6 distributor(s)
Disclaimer DELL Latitude 9450 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey:
Disclaimer

Actual configuration might differ from illustration