location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 2000 series SPK7207WL/39 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
2000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPK7207WL/39
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPK7207WL/39
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581801854
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 03:39:54
The date of the most recent change of this product data-sheet in Icecat.
Philips SPK7207WL/39 user manual (15.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 2000 series SPK7207WL/39 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal Optical 1200 DPI White
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable 1.5 m
Long product name Philips 2000 series SPK7207WL/39 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI :
The long product name of Philips 2000 series SPK7207WL/39 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2000 series SPK7207WL Wired mouse
More>>>
Philips 2000 series SPK7207WL/39 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI:
The official description of Philips 2000 series SPK7207WL/39 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This mouse ensures a productive workspace. With its high-definition optical tracking and buttons that last millions of clicks, it's built to ensure reliability in any line of work.

Short summary description Philips 2000 series SPK7207WL/39 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI:
This short summary of the Philips 2000 series SPK7207WL/39 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 2000 series SPK7207WL/39, Ambidextrous, Optical, USB Type-A, 1200 DPI, White

Long summary description Philips 2000 series SPK7207WL/39 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI:
This is an auto-generated long summary of Philips 2000 series SPK7207WL/39 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI based on the first three specs of the first five spec groups.

Philips 2000 series SPK7207WL/39. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: White

Up to 1,200 DPI
Up to 1,200 DPI

This mouse delivers precision tracking up to 1,200 DPI with higher smoothing and accuration.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Universal
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Buttons durability (million clicks)
3
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
White
Surface coloration
Monochromatic
Ergonomics
Cable length
1.5 m
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.7.5 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura, Mac OS X 14.0 Sonoma
Linux operating systems supported
Yes
Mobile operating systems supported
Android 10.0, Android 11.0, Android 12.0, Android 13.0, Android 3.2, Android 4.0, Android 4.1, Android 4.2, Android 4.2.1, Android 4.2.2, Android 4.3, Android 4.4, Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2, Android 8.0, Android 8.1, Android 9.0
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
66 mm
Depth
110 mm
Height
35 mm
Weight
77 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
User guide
Yes
Other features
Connectivity technology
Wired