location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port PCI Express RS232 Serial Adapter Card with 16950 UART
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX2S950
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030824163 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Serial
Warranty: Lifetime Warranty
Long product name StarTech.com 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART :
The long product name of StarTech.com 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe Serial Card - PCI Express RS232 Card - PCIe RS232
More>>>
StarTech.com 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART:
The official description of StarTech.com 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 2 RS232 serial ports to your standard or small form factor computer through a PCI Express expansion slot

The PEX2S950 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART can be installed into an available PCI Express slot, to provide two high performance 16C950 RS232 serial UART channels/ports - a convenient solution for connecting modern or legacy serial devices with support for data transfer rates of up to 460 Kbps.

The 2 port RS232 serial card is easy to install and configure, with support for a broad range of Windows operating systems. Plus, the card features IRQ sharing and supports plug and play serial device connections, guaranteeing convenient, hassle-free installation.

Backed by a StarTech.com lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- 460 Kbps data rates offer efficient serial device performance
- Installs into standard or small form-factor systems with included brackets
- Easy to install and use with full step-by-step instructions

Short summary description StarTech.com 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART:
This short summary of the StarTech.com 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART, PCIe, Serial, RS-232, 128 B, -10 - 80 °C, -20 - 100 °C

Long summary description StarTech.com 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART:
This is an auto-generated long summary of StarTech.com 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART based on the first three specs of the first five spec groups.

StarTech.com 2 Port PCI Express RS232 Serial Adapter Card with 16950 UART. Host interface: PCIe, Output interface: Serial, Serial interface type: RS-232. FIFO (First In, First Out): 128 B. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012. Width: 20 mm, Depth: 105 mm, Height: 120 mm. Package width: 54 mm, Package depth: 148 mm, Package height: 196 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
Serial
Serial ports quantity
2
Serial interface type
RS-232
Design
Internal *
Yes
Features
FIFO (First In, First Out)
128 B
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 95, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
System requirements
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
20 mm
Depth
105 mm
Height
120 mm
Weight
63 g
Packaging data
Package width
54 mm
Package depth
148 mm
Package height
196 mm
Package weight
100 g
Other features
Data transfer rate
0.46 Mbit/s
Ports quantity
2
Connectivity technology
Wired
Compatible operating systems
Windows 2000/XP/Vista
Package length
5.83 mm
Country Distributor
United Kingdom 1 distributor(s)