HP logo

HP Color LaserJet Enterprise 6700dn Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30049
Info modified on:
18 Nov 2024, 01:33:13
Bullet Points HP Color LaserJet Enterprise 6700dn Printer:
  • - Front USB flash drive port; Optional high-capacity trays; Touchscreen; TerraJet cartridge
  • - Print
  • - Print speed up to 55 ppm (black) and 55 ppm (color)
  • - Up to 1200 x 1200 dpi
Warranty:
One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise 6700dn Printer:

Color LaserJet Enterprise 6700dn Printer

HP Color LaserJet Enterprise 6700dn Printer:

The most advanced and customizable HP A4 LaserJet, an advanced printer with workflow solutions to modernize workforce collaboration. Transform your workflows with advanced capabilities in a compact footprint. Customizable configurations from print speeds to color panels[9] help to meet the needs of busy workgroups. All while protecting your business against evolving security threats.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Enterprise 6700dn Printer:

HP Color LaserJet Enterprise 6700dn Printer, Laser, Colour, 1200 x 1200 DPI, A4, 52 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise 6700dn Printer:

HP Color LaserJet Enterprise 6700dn Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 52 ppm, Duplex printing. Display: CGD

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Color LaserJet Enterprise 6700dn Printer 6QN33AR:
[2] Not all MFPs may be compatible with Workpath apps. To enable HP Workpath, some devices may require optional accessory or firmware to be upgraded. Not all apps may be available in all locations. Subscription may be required. Personalized content and integration functions are applicable to supported HP Workpath apps only.
[3] Contact your HP or your Partner Representative to learn more about Custom Color Manager.
[4] Targeted fusing technology comes standard on the 6000/X600 series bundles and is offered as an optional service part on the 5000/X500 series.
[5] HP Web Jetadmin is available for download at no additional charge at htps://www.hp.com/go/wja .
[6] Some features enabled by future HP FutureSmart firmware upgrades may not be available on older devices, if for example, physical product characteristics limit the functionality of the new feature.
[8] Third-party certification based on Common Criteria Information Technology Security Evaluation ISO/IEC 15408 Standard requirements as of May 2019-2024. Certification applicable to HP Managed and Enterprise devices running HP FutureSmart Firmware version 4.5.1 and later. For more information: https://www.commoncriteriaportal.org/files/epfiles/Certification Report - HP Intrusion Detection.pdf.
[9] This product comes with Atmosphere Blue (standard) panels. Panels in other colors (Constellation Yellow, Comet Red, Aurora Purple, Lunar Grey, Cosmic Green) are only available transactionally via HP Configure to Order, or contractually via Managed Print Services. Models offered in China have Lunar Grey (standard) instead of Atmosphere Blue. Please contact your HP or partner representative to learn more about customizable color panels.
Technical specification disclaimers
For yield information on the cartridge(s) included with your printer, see https://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device and 230V for Blue Angel.
Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see https://www.hp.com/go/toneryield
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see https://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see https://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see https://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Maximum dimensions means doors, paper trays, and ADF (if applicable) are fully open.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.