Lenovo logo

Lenovo ThinkStation P358 Tower AMD Ryzen™ 7 PRO 5845 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22998
Info modified on:
11 Nov 2024, 17:05:07
Short summary description Lenovo ThinkStation P358 Tower AMD Ryzen™ 7 PRO 5845 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Workstation Black:

Lenovo ThinkStation P358 Tower, 3.4 GHz, AMD Ryzen™ 7 PRO, 5845, 16 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkStation P358 Tower AMD Ryzen™ 7 PRO 5845 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Workstation Black:

Lenovo ThinkStation P358 Tower. Processor frequency: 3.4 GHz, Processor family: AMD Ryzen™ 7 PRO, Processor model: 5845. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.