location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R760XS server 480 GB Rack (2U) Intel Xeon Silver 4410Y 2 GHz 32 GB DDR5-SDRAM 1400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R760XS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R760XSH2FY24V0
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:38:05
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R760XS server 480 GB Rack (2U) Intel Xeon Silver 4410Y 2 GHz 32 GB DDR5-SDRAM 1400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon Silver 4410Y 2 GHz
  • - 32 GB DDR5-SDRAM
  • - 480 GB
  • - Rack (2U) 1400 W
More>>>
Short summary description DELL PowerEdge R760XS server 480 GB Rack (2U) Intel Xeon Silver 4410Y 2 GHz 32 GB DDR5-SDRAM 1400 W:
This short summary of the DELL PowerEdge R760XS server 480 GB Rack (2U) Intel Xeon Silver 4410Y 2 GHz 32 GB DDR5-SDRAM 1400 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R760XS, 2 GHz, 4410Y, 32 GB, DDR5-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R760XS server 480 GB Rack (2U) Intel Xeon Silver 4410Y 2 GHz 32 GB DDR5-SDRAM 1400 W:
This is an auto-generated long summary of DELL PowerEdge R760XS server 480 GB Rack (2U) Intel Xeon Silver 4410Y 2 GHz 32 GB DDR5-SDRAM 1400 W based on the first three specs of the first five spec groups.

DELL PowerEdge R760XS. Processor family: Intel Xeon Silver, Processor frequency: 2 GHz, Processor model: 4410Y. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1400 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
Intel Xeon Scalable 4th Gen
Processor model *
4410Y
Processor frequency *
2 GHz
Processor boost frequency
3.9 GHz
Processor cores
12
Processor cache
30 MB
Motherboard chipset
Intel C741
Number of processors installed
1
Thermal Design Power (TDP)
150 W
System bus rate
16 GT/s
Processor threads
24
Memory types supported by processor
DDR5-SDRAM
Memory clock speeds supported by processor
4000 MHz
Memory
Internal memory *
32 GB
Internal memory type *
DDR5-SDRAM
Buffered memory type
Registered (buffered)
Memory slots
16x DIMM
Memory data transfer rate
4800 MT/s
Maximum internal memory *
1 TB
Storage
Total storage capacity *
480 GB
SSD capacity
480 GB
SSD interface
SATA III
SSD size
2.5"
Supported SSD sizes
3.5"
Number of SSDs supported
12
RAID support *
Yes
Supported RAID controllers
PERC H755
Hot-Plug support
Yes
Optical drive type *
No
Drive writes per day (DWPD)
1
Storage drive adapter included
Yes
Storage drive adapter type
2.5" - 3.5"
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Network
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
VGA (D-Sub) ports quantity
2
Power cables quantity
2
Design
Chassis type *
Rack (2U)
Product colour
Black
Performance
Remote administration
iDRAC9, Enterprise 16G
Software
Operating system installed *
No
Compatible operating systems *
Canonical Ubuntu Server LTS Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware vSAN/ESXi
Power
Redundant power supply (RPS) support *
Yes
Power supply *
1400 W
Number of redundant power supplies supported
2
Number of redundant power supplies installed
2
Power supply input voltage
125 V
Power cable length
3 m
Power cable connector 1
C13 coupler
Power cable current
15 A
Operational conditions
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
482 mm
Height
86.8 mm
Other features
Data transfer rate
6 Gbit/s
Bytes per sector
512