location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 1 3020E Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82R00050PG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802288491 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:01:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 1 3020E Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home in S mode
  • - AMD 3020E (4MB Cache, 1.2GHz)
  • - 35.6 cm (14") HD 1366 x 768 TN
  • - 4GB (2400MHz) DDR4-SDRAM & 64GB eMMC
Warranty: 3-year, Courier or Carry-in
Long product name Lenovo IdeaPad 1 3020E Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey :
The long product name of Lenovo IdeaPad 1 3020E Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD 3020E (4MB Cache, 1.2GHz), 4GB DDR4-SDRAM, 64GB eMMC, 35.6 cm (14") HD 1366 x 768 TN, AMD Radeon Graphics, WLAN, Webcam, Windows 11 Home in S mode
More>>>
Lenovo IdeaPad 1 3020E Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey:
The official description of Lenovo IdeaPad 1 3020E Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unparalleled efficiency
Browse, explore, and connect with confidence on the IdeaPad 1 Gen 7 (14" AMD) laptop, powered by ultra-efficient AMD processors and tricked out with features like Smart Noise Cancelling and Flip to Start. Enjoy responsive performance with up to a 14" FHD frameless display and Dolby Audio™ speakers, complimented by a super thin and light chassis.

Short summary description Lenovo IdeaPad 1 3020E Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey:
This short summary of the Lenovo IdeaPad 1 3020E Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 1, 1.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB, Windows 11 Home in S mode

Long summary description Lenovo IdeaPad 1 3020E Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey:
This is an auto-generated long summary of Lenovo IdeaPad 1 3020E Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad 1. Product type: Laptop, Form factor: Clamshell. Processor model: 3020E, Processor frequency: 1.2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home in S mode. Product colour: Grey. Weight: 1.4 kg

Design
Colour name
Cloud Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
AMD
Processor model *
3020E
Processor cores
2
Processor threads
2
Processor boost frequency
2.6 GHz
Processor frequency *
1.2 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Flash memory
64 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Portuguese
Numeric keypad *
No
Keyboard backlit
No
Software
Operating system language
English, Portuguese
Operating system installed *
Windows 11 Home in S mode
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
42 Wh
Continuous video playback time
10 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
Power on, Supervisor, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
325.3 mm
Depth
216.5 mm
Height
17.9 mm
Weight *
1.4 kg