location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 300 MFP M375nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300 MFP M375nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE903A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111596980 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2014
Product end of life date
Bullet Points HP LaserJet 300 MFP M375nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 192 MB 600 MHz
  • - 28.2 kg
Warranty: 1 year
Long product name HP LaserJet 300 MFP M375nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi :
The long product name of HP LaserJet 300 MFP M375nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color Laser, 19ppm B&W/C, 600x600dpi, Print/Copy/Scan/Fax, USB2.0/Fast Ethernet/802.11 b/g/n, 28.2kg
More>>>
HP LaserJet 300 MFP M375nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi:
The official description of HP LaserJet 300 MFP M375nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost productivity and gain efficiency. Produce professional-quality, color documents in-house. Easily print, scan directly to e-mail, copy and fax with a Web-connected, color laser MFP. Print from virtually anywhere with HP ePrint.

Features
- Versatile investment, professional color
- Achieve bold text and smooth color with HP ImageREt 3600 and Original HP LaserJet toner cartridges.
- Produce color marketing materials in-house on a range of media sizes and use tips and templates from HP.
- Print black text affordably—at the same cost per page as a black-and-white HP LaserJet printer.

Networked multifunction capability
- Boost productivity and save time with print speeds up to 19 ppm letter.
- Print on wireless or Ethernet networks. Plus print from—and save to—flash drives.
- Install in only a few minutes—there's no CD required with HP Smart Install.

Web-connected efficiency and expandability
- Use business apps and the 3.5-inch (8.89 cm) color touchscreen to access and print information from the Web.
- Convert hard copies to digital files quickly and easily—scan straight to a USB, e-mail, or network folder.
- Print from virtually anywhere with HP ePrint.
- Proactively manage office printing with HP Web Jetadmin.

Optimized energy savings
- Reduce energy use with HP Auto-Off Technology.[9] Also save with Instant-on Technology.
- Get centralized, easy access to custom, energy-saving options and printer settings with HP EcoSMART Console.
- Take advantage of free, easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.

Eco Highlights
- Save energy—HP Auto-Off Technology turns your printer Off when you don’t need it.
- Lower your impact—reduce energy and paper use with HP EcoSMART Console.
- Free, convenient cartridge recycling in 54 countries.
- Please recycle your computing hardware and printing supplies. Find out how at our website

Short summary description HP LaserJet 300 MFP M375nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi:
This short summary of the HP LaserJet 300 MFP M375nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 300 MFP M375nw, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Black, Grey

Long summary description HP LaserJet 300 MFP M375nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet 300 MFP M375nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet 300 MFP M375nw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Mono copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey

Printing
Duplex printing mode
Manual
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
17 s
DVD/CD printing
No
Copying
Copying *
Mono copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, USB
Scan speed (colour)
11.5 ppm
Scan speed (black)
11.5 ppm
Input colour depth
24 bit
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Film scanning
No
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
120 locations
Fax delayed sending
Yes
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Maximum number of input trays
3
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Preprinted forms, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
76.2 - 127 mm
Custom media length
215.9 - 355.6 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
448 MB
Card reader integrated
No
Internal memory *
192 MB
Processor frequency
600 MHz
Mac compatibility
Yes
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8.89 cm (3.5")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
445 W
Power consumption (PowerSave)
6 W
Power consumption (standby)
6 W
Power consumption (off)
0.5 W
AC input voltage
110 - 120 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Minimum RAM
1024 MB
Minimum storage drive space
500 MB
Minimum processor
1GHz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
59 - 80.6 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
483 mm
Height
500 mm
Weight
28.2 kg
Packaging data
Package width
600 mm
Package depth
500 mm
Package height
606 mm
Package weight
33.8 kg
Packaging content
Drivers included
Yes
Bundled software
ReadIris
Other features
Network ready
Yes
Compatible operating systems
Microsoft Windows 7 32-bit & 64-bit, Windows Vista 32-bit & 64-bit, Windows XP 32-bit (SP2) Microsoft Windows Server 2008 32-bit & 64-bit, Windows Server 2003 32-bit (SP3) Mac OS X v 10.5, v 10.6 Linpus Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3) HPUX 11 & Solaris 8/9
All-in-one functions
Copy, Fax, Print, Scan
Resizing
Yes
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:42:37
Uk has collected 12 expert reviews for HP LaserJet 300 MFP M375nw Laser A4 600 x 600 DPI 18 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
trustedreviews.com
Updated:
2013-02-14 05:42:37
Although you can buy a colour laser or inkjet multifunction printer for under £200, such a machine won't be suitable for intensive workloads. HP's LaserJet Pro 300 Color MFP M375nw, which must have one of the most convoluted model names yet devised, is a...
Good Same black print cost as HP mono lasers, ePrint, AirPrint and Wireless Direct, Quick heating fuser for fast first page out...
Bad No duplex print, Faulty ePrint sign-up, Heavy to move...
Bottom line HP rates the HP LaserJet Pro 300 Color MFP M375nw at 18ppm for both black and colour print, but does point out that the ISO speed test allows all companies to ignore the first test document out. This, of course, means that any pre-print rasterisation or o...
70%
techradar.com
Updated:
2015-06-25 06:31:45
Say "office laser multifunction printer," and most people think of a mono device; but increasingly companies are choosing colour - around 40 per cent according to HP sales figures.While most business documents are still primarily monochrome, the use of co...
Good Good quality black and colour prints, Quiet when printing, Easy, to, use touchscreen controls, Simple maintenance with pull, out toner tray, Optional extra paper tray...
Bad No duplex print or scan, Slightly pricey colour page costs, Slow compared to speed specs, Heavy to move about, Stupidly long model name...
Bottom line As many people have come to expect with HP, printers and multifunction devices from the company are sound business workhorses. That's true of the LaserJet Pro 300 Colour MFP M375nw, which combines good print quality in both black and colour with reasonab...
70%
techradar.com/au/
Updated:
2015-06-25 06:31:45
Say "office laser multifunction printer," and most people think of a mono device; but increasingly companies are choosing colour - around 40 per cent according to HP sales figures.While most business documents are still primarily monochrome, the use of co...
Good Good quality black and colour prints, Quiet when printing, Easytouse touchscreen controls, Simple maintenance with pullout toner tray, Optional extra paper tray...
Bad No duplex print or scan, Slightly pricey colour page costs, Slow compared to speed specs, Heavy to move about, Stupidly long model name...
Bottom line Ratings in depth Say "office laser multifunction printer," and most people think of a mono device; but increasingly companies are choosing colour - around 40 per cent according to HP sales figures. While most business documents are still primarily monochr...
70%
pcmag.com
Updated:
2013-02-14 05:42:37
You could think of the HP Laserjet Pro 300 Color MFP M375nw ($599 direct) as the junior cousin of the HP LaserJet Pro 400 Color MFP M475dn ($699 direct), with a lower rated print speed and lacking an automatic duplexer, but sharing most other features and...
Good Top-tier graphics. WiFi. Color touch screen. 50-sheet ADF.
Bad Slow...
Bottom line The HP Laserjet Pro 300 Color MFP M375nw helps compensate for its ponderous print speed by producing top-tier graphics...
70%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)