Apple logo

Apple Mac mini

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5838
Info modified on:
15 May 2024, 14:05:01
Long product name Apple Mac mini:

CTO Mac Mini, Apple M2 Pro (12-core CPU, 19-core GPU, 16-core Neural Engine), 32GB unified memory, 2TB SSD, 10 Gigabit Ethernet, Wi-Fi 6E, Bluetooth 5.3, Ethernet, Thunderbolt 4 x 4, HDMI, USB-A x 2, macOS, UK Power Supply, Silver

Short summary description Apple Mac mini:

Apple Mac mini , Apple M, M2 Pro, 32 GB, 2 TB, SSD, macOS Ventura

Long summary description Apple Mac mini:

Apple Mac mini . Processor family: Apple M, Processor model: M2 Pro. Internal memory: 32 GB. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Apple GPU. Wi-Fi. Operating system installed: macOS Ventura. Power supply: 185 W. Product type: Mini PC. Weight: 1.28 kg. Product colour: Silver

Reasons to buy
Specs
Recommended products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.