location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac mini

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac mini
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
(M2 Pro, 2023)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mac mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z1700014Z
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:05:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Mac mini
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Silver 185 W
  • - Apple M M2 Pro
  • - 32 GB
  • - 2 TB SSD
  • - Apple GPU
  • - Ethernet LAN 10,100,1000,10000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - macOS Ventura
Long product name Apple Mac mini :
The long product name of Apple Mac mini. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CTO Mac Mini, Apple M2 Pro (10-core CPU, 16-core GPU, 16-core Neural Engine), 32GB unified memory, 2TB SSD, 10 Gigabit Ethernet, Wi-Fi 6E, Bluetooth 5.3, Ethernet, Thunderbolt 4 x 4, HDMI, USB-A x 2, macOS, UK Power Supply, Silver
More>>>
Short summary description Apple Mac mini:
This short summary of the Apple Mac mini data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac mini , Apple M, M2 Pro, 32 GB, 2 TB, SSD, macOS Ventura

Long summary description Apple Mac mini:
This is an auto-generated long summary of Apple Mac mini based on the first three specs of the first five spec groups.

Apple Mac mini . Processor family: Apple M, Processor model: M2 Pro. Internal memory: 32 GB. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Apple GPU. Wi-Fi. Operating system installed: macOS Ventura. Power supply: 185 W. Product type: Mini PC. Weight: 1.28 kg. Product colour: Silver

Supercharged by M2, M2 pro
Supercharged by M2, M2 pro

The next generation of Apple silicon makes this the hardest‑working Mac mini we’ve ever built. From rich presentations to immersive gaming, M2 flies through work and play. And M2 Pro crushes compute‑intensive tasks like editing massive images and 8K ProRes video.

Mini does that.
Mini does that.

With macOS Ventura, your go‑to apps run lightning fast on Mac mini — from Microsoft 365 to Adobe Creative Cloud to Zoom. And over 15,000 apps and plug-ins are optimized for M2 and M2 Pro. Organize your apps and windows with Stage Manager, so you can stay focused while seamlessly moving between tasks. Dive into a multiplayer gaming session with SharePlay. Or start a to‑do list on your iPhone and pick it up on Mac mini without missing a beat.

Design
Design

Whether you choose M2 or M2 Pro, the performance and efficiency of Apple silicon allow Mac mini to blow away desktops many times its size — all in an iconic 7.7‑inch‑square frame.

Unified memory
Unified memory

Memory you won’t forget. Unified memory on Mac does more than traditional RAM. A single pool of high-bandwidth, low‑latency memory allows Apple silicon to move data more efficiently — so everything you do is fluid. Configure your Mac mini with between 8GB and 24GB of memory on M2, and 16GB or 32GB on M2 Pro.

Fast SSD storage
Fast SSD storage

Mac mini comes with all-flash storage — up to a whopping 8TB SSD for all your photo and video libraries, files, and apps.8 That’s up to four times as much as the previous generation.

Privacy and security
Privacy and security

M2 and macOS Ventura give Mac mini industry‑leading privacy and security features beyond anything in its class, including built‑in protections against malware and viruses. And the next‑generation Secure Enclave helps keep your system and your data protected.

Versatility All systems go.
Versatility All systems go.

With its next-level performance, wide array of ports, and compact size, this mini desktop is perfect for an impressive range of uses — and ready to take on whatever you do.

Gaming
Gaming

Jump into graphics-intensive AAA games like No Man’s Sky and Resident Evil Village with fluid frame rates and high fidelity — all enabled by the incredible GPU performance of M2 or M2 Pro.

Audio and Video Production
Audio and Video Production

Mac mini is a powerful desktop for content creation. Run more plug‑ins and layer more audio tracks in Logic Pro. And edit multiple streams of 4K and 8K ProRes video in Final Cut Pro faster with the help of the high‑performance media engine.

Software Development
Software Development

Whether you choose M2 or M2 Pro, Mac mini gives you the tools you need to create powerful apps or games.

Connectivity Take it all in.
Connectivity Take it all in.

With two or four Thunderbolt 4 ports, two USB‑A ports, HDMI, Wi‑Fi 6E, and Gigabit Ethernet, Mac mini connects to just about anything.9 And if you want even faster networking speeds, you can configure Mac mini with 10Gb Ethernet for up to 10 times the throughput.

Thunderbolt 4
Thunderbolt 4

Transfer data at up to 40Gb/s.10 Charge and power external devices. And expand your workspace with external displays that can output video at up to 6K resolution and 60Hz with Thunderbolt 4. HDMI unlocks up to 8K video output.

Wi-Fi 6E
Wi-Fi 6E

Another first for Mac mini, Wi‑Fi 6E delivers better all‑around performance and up to 2.4Gb/s of throughput — for superfast file transfers or backing up to Time Machine.

Accessories Deck out your desk.
Accessories Deck out your desk.

With its breathtaking 27-inch 5K Retina display, 12MP camera with Center Stage, and high‑fidelity six‑speaker sound system, Studio Display helps take Mac mini to the max. Add in convenient wireless Magic accessories like Magic Keyboard with Touch ID to complete the package.