location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GENESIS Zircon XIII mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 26000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GENESIS Check ‘GENESIS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zircon XIII
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NMG-2090
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901969443400
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘GENESIS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GENESIS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2024 15:16:21
The date of the most recent change of this product data-sheet in Icecat.
GENESIS NMG-2090 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GENESIS Zircon XIII mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 26000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 26000 DPI White
  • - Ambidextrous RF Wireless + USB Type-C 10 m
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries/Cable 1.8 m
  • - Built-in battery Rechargeable
Long product name GENESIS Zircon XIII mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 26000 DPI :
The long product name of GENESIS Zircon XIII mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 26000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless/Wired, Gaming, Optical, Pixart PAW3395, 50 - 26000 DPI, 7 programmable buttons, 80M, 50G, 1000Hz, 650"/s, RGB, White
More>>>
GENESIS Zircon XIII mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 26000 DPI:
The official description of GENESIS Zircon XIII mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 26000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet one of the most advanced mice on the market. Here is the GENESIS Zircon XIII - a complete design offering everything you really need. Full hardware customization (interchangeable switches, distances, springs), one of the best sensors in the world (Pixart PAW3395) and wireless connectivity technology (RapidSpeed™ Wireless) for truly wired performance, and that's not all. With GENESIS Zircon XIII, the game is just beginning.

THE MOUSE THAT WILL CHANGE YOUR GAMEPLAY
The unity of the hand with the mouse is a key aspect in any game, because it is thanks to it that you win or lose. This is the reason why some models - despite great parameters - do not perform well in practice. When designing our latest mouse, we knew that we could solve this problem with one thing - full personalization. Only it could meet the expectations of both the one who is looking for an uncomplicated, comfortable lump expecting stability while driving, and the professional who wants to adjust the crispness of the switch and the stroke of the main button with an accuracy of 0.1 mm. Thus was born GENESIS Zircon XIII - a mouse that will change the face of your gameplay, the culmination of 13 years of experience of the GENESIS brand.

PUSH THE LIMITS WITH PIXART PAW3395.
Welcome one of the world's most modern and advanced optical sensors. The Pixart PAW3395 not only offers excellent cursor feel and responsiveness. It's also a guarantee of flawless tracking even at a maximum speed of 16.51 m/s and 50G acceleration. This gives you the confidence that everything that happens on the screen will depend only on your skills.

EVEN SMOOTHER. MEET MOTION SYNC
Get a head start with Motion Sync, an all-new, refined technology that improves reporting (pooling rate). It ensures that sending mouse position data to the computer is fully synchronized with receiving it. This, in turn, ensures not only smoother movement, but also greater efficiency in registering every move, even the slightest one, or action. Don't let yourself be dominated and bet on a solution that guarantees real benefits.

ONE MOUSE, MANY POSSIBILITIES
Decide for yourself how you want your copy of the GENESIS Zircon XIII to work. Thanks to the customisation options, you can easily adjust the force needed to activate the button (dedicated springs), their stroke (special spacers), or replace the microswitches of the main buttons (you will find up to 2 additional types in the set, including the Huano Silent switches). All this without technical skills or soldering, using just one included tool.

FOR YOUR COMFORT
Full comfort is due to both the configuration and the well-thought-out body, which is perfect for the hand of right-handed gamers. What's more, you can easily adjust the back of the mouse to suit your needs thanks to the interchangeable panels. As well as stability - just use the included anti-slip grips and stick them on the parts of the mouse you want. It's as simple as that.

QUALITY THAT MATTERS
GENESIS Zircon XIII is quality that will surprise you. In addition to the Pixart PAW3395 sensor, you'll find the highest quality components inside, because only they can ensure trouble-free gaming for a long time. Enjoy the replaceable main button switches (Kailh 8.0 with 80 million clicks) and the robust TTC Gold encoder. You don't have to worry about the sliders either. They are made of PTFE and their rounded edges have a positive effect on the smoothness of movement. You'll also find an extra set of them in the box. All this is to ensure that your mouse serves you for as long as possible.

RAPIDSPEED™ WIRELESS - A NEW LEVEL OF WIRELESS GAMING
Wired performance, wireless convenience. Meet RapidSpeed™ Wireless - the connectivity technology designed for the most demanding gamers. Lightning-fast data transfer, zero interference and wired precision - and that's not all. You'll also enjoy up to 100 hours of non-stop play thanks to the 600 mAh battery. And if you want to use the mouse in the traditional way, you can do so using the lightweight and robust Paracord USB-C cable.

FEATURES YOU WILL LOVE
We haven't forgotten about the additional features that will make using the GENESIS Zircon XIII quick and easy. The slider located at the bottom will allow you to switch between wired mode, wireless mode and turn off the backlight. A dedicated button, on the other hand, will allow you to change the backlight mode. Combined with the built-in memory and advanced software, this gives you almost unlimited possibilities and freedom of use.

Short summary description GENESIS Zircon XIII mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 26000 DPI:
This short summary of the GENESIS Zircon XIII mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 26000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

GENESIS Zircon XIII, Ambidextrous, Optical, RF Wireless + USB Type-C, 26000 DPI, White

Long summary description GENESIS Zircon XIII mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 26000 DPI:
This is an auto-generated long summary of GENESIS Zircon XIII mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 26000 DPI based on the first three specs of the first five spec groups.

GENESIS Zircon XIII. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + USB Type-C, Movement resolution: 26000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel, Acceleration (max): 50 G. Illumination colour: Multi. Power source: Batteries/Cable. Product colour: White

Mouse
Purpose *
Gaming
Device interface *
RF Wireless + USB Type-C
Movement detection technology *
Optical
Movement resolution *
26000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
7
Silent click
Yes
Mouse tracking speed
650 ips
Customizable movement resolution
Yes
Acceleration (max)
50 G
Polling rate
1000 Hz
Frequency band
2.4 GHz
Built-in memory
Yes
Design
Form factor *
Ambidextrous
Product colour *
White
Illumination
Yes
Illumination colour
Multi
Ergonomics
On/off switch
Yes
Cable length
1.8 m
Wireless range
10 m
Plug and Play
Yes
Ergonomics
Adjustable Lift Off Distance (LOD)
Yes
Power
Power source *
Batteries/Cable
Rechargeable
Yes
Charging port type
USB Type-C
Battery type
Built-in battery
Battery life (max)
100 h
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Width
62 mm
Depth
119 mm
Height
40 mm
Weight
77 g
Packaging data
Quantity per pack *
1 pc(s)
Package type
Hanging box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Sustainability
Sustainability compliance
Yes
Compliance certificates
CE, EAC, UKCA
Other features
Sensor
Pixart PAW3395
Country Distributor
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
España 1 distributor(s)