DELL logo

DELL S Series S2725H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39993
Info modified on:
28 Aug 2024, 13:28:23
Short summary description DELL S Series S2725H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver:

DELL S Series S2725H, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black, Silver

Long summary description DELL S Series S2725H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver:

DELL S Series S2725H. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.