HP logo

HP Series 7 Pro 24 inch WUXGA Monitor - 724pn PVC Free

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38944
Info modified on:
05 Nov 2024, 12:29:55
Bullet Points HP Series 7 Pro 24 inch WUXGA Monitor - 724pn PVC Free:
  • - See and do more with WUXGA resolution from a 16:10 screen that gives you 11% more display space<sup>[2]</sup>, factory color calibration for real-life color accuracy, and 1500:1 contrast ratio<sup>[1]</sup> for deeper, brighter imagery.
  • - Enhance your work space and work life with the elegant 4-sided micro-edge frame and razor-thin profile, perfect for dual monitors thanks to seamless daisy-chaining.
  • - Make screentime comfortable with 100 Hz refresh rates<sup>[1]</sup> for smooth, seamless video. Enhance your focus with built-in HP Eye Ease that reduces blue light to keep eyes fresh, and four-way ergonomic adjustability to customize your comfort.
  • - Sustainably designed using 85% post-consumer recycled materials and 5% ocean-bound plastics<sup>[3]</sup> with 100% sustainably sourced packaging<sup>[4]</sup>, plus 90% recycled aluminum in the stand.
Warranty:
HP three-year limited warranty
Long product name HP Series 7 Pro 24 inch WUXGA Monitor - 724pn PVC Free:

Series 7 Pro 24 inch WUXGA Monitor - 724pn PVC Free

HP Series 7 Pro 24 inch WUXGA Monitor - 724pn PVC Free:

Visually impactful
Capture your vision better than you ever imagined with the HP Series 7 Pro 24" WUXGA Monitor. Do more with the 16:10 aspect ratio and WUXGA resolution that displays more of your work at once.[2] And, trust what you see on screen with superb color accuracy right out of the box, a smooth refresh rate, and enhanced color contrast.[1] Do it all with the ultra-thin 4-sided micro-edge frame and built-in ergonomics.

Short summary description HP Series 7 Pro 24 inch WUXGA Monitor - 724pn PVC Free:

HP Series 7 Pro 24 inch WUXGA Monitor - 724pn PVC Free, 61 cm (24"), 1920 x 1200 pixels, WUXGA, 5 ms

Long summary description HP Series 7 Pro 24 inch WUXGA Monitor - 724pn PVC Free:

HP Series 7 Pro 24 inch WUXGA Monitor - 724pn PVC Free. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Series 7 Pro 24 inch WUXGA Monitor - 724pn PVC Free 8X534A5:
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Based on comparison against a 23.8-inch FHD (1920 x 1080) resolution monitor. 
[6] AC Power cable, DisplayPort™ cable, and USB-A cable included. All other cables sold separately.
[7] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[8] HP Display Manager software agent must be running on a web server and host PC. Host PC requires Windows 10 or higher. Some limitations may apply to legacy monitors. HP Display Manager is available for download on support.hp.com.
[9] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see http://support.hp.com/us-en/document/c00288895
[10] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1200 at 60 Hz and include 1 HDMI or 1 DisplayPort™ outputs to drive the monitor at the Preferred Mode.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
All plastic parts contain ocean-bound plastic. Percentage of ocean-bound plastic contained in each component varies by product.
Percent of recycled metal varies by product.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.