location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90q Intel® Core™ i9 i9-13900 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12EH001AMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153623303 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 13:19:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M90q Intel® Core™ i9 i9-13900 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i9-13900, 24C (8P + 16E)/32T, Max Turbo up to 5.6GHz, P-core 2.0/5.2GHz, E-core 1.5/4.2GHz, 36MB
  • - 2x 16GB SO-DIMM DDR5-5600
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel UHD Graphics 770
  • - Windows 11 Pro
Warranty: 3-year, Onsite + 3Y Premier Support TC DT/AIO WHB (CPN)
Long product name Lenovo ThinkCentre M90q Intel® Core™ i9 i9-13900 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black :
The long product name of Lenovo ThinkCentre M90q Intel® Core™ i9 i9-13900 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i9-13900, 24C (8P + 16E)/32T, Max Turbo up to 5.6GHz, P-core 2.0/5.2GHz, E-core 1.5/4.2GHz, 36MB, 2x 16GB SO-DIMM DDR5-5600, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, Intel UHD Graphics 770, Intel Wi-Fi 6E AX211 11ax 2x2 + BT5.3 vPro, Windows 11 Pro
More>>>
Lenovo ThinkCentre M90q Intel® Core™ i9 i9-13900 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
The official description of Lenovo ThinkCentre M90q Intel® Core™ i9 i9-13900 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The flexibility & performance to achieve more
- Premium business Tiny desktop to enhance productivity
- Up to Intel vPro® Enterprise with 13th Gen Intel® Core™ power
- Enhanced performance, connectivity, & AI features
- Flexible mounting options & durable enough to run anywhere
- Supports up to four independent displays
- Built-in end-to-end security, including self-healing BIOS
- Toolless chassis design, easy to upgrade & maintain

Short summary description Lenovo ThinkCentre M90q Intel® Core™ i9 i9-13900 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
This short summary of the Lenovo ThinkCentre M90q Intel® Core™ i9 i9-13900 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90q, Intel® Core™ i9, i9-13900, 32 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkCentre M90q Intel® Core™ i9 i9-13900 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90q Intel® Core™ i9 i9-13900 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90q. Processor family: Intel® Core™ i9, Processor model: i9-13900. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 230 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.25 kg. Product colour: Black

Seamless performance, endless flexibility
Seamless performance, endless flexibility

Compact in size yet big on performance, the Lenovo ThinkCentre M90q Gen 4 Tiny (Intel) PC is a premium business solution that won't break the bank. Boasting up to an Intel vPro® Enterprise with 13th Generation Intel® Core™ i9 processor, it's designed with productivity and flexibility in mind. Able to support up to four displays and dual-DDR5 memory, it also has an array of ports for all your legacy peripherals. In short, it’s ideal for the modern workplace, including healthcare, finance, and retail environments.

Security you can trust
Security you can trust

With the ThinkCentre M90q Gen 4 Tiny (Intel) desktop, you can innovate fearlessly knowing that it has the reinforced protection of ThinkShield, our comprehensive suite of end-to-end security solutions. This includes a self-healing BIOS, a discrete Trusted Platform Module to encrypt your data, and a Kensington Security Slot™ to thwart would-be thieves. What's more, with the Intel vPro® Enterprise platform and Intel® Hardware Shield, the PC and data are further protected by hardware-based, below-the-operating system security features.

Configure it your way
Configure it your way

The ThinkCentre M90q Gen 4 Tiny (Intel) desktop is easy to deploy, upgrade, and manage. Designed to be easily customized, it has optional expansion slots that can be configured to meet your needs. It also has toolless access to the storage and memory modules, making expansion and maintenance fast and efficient. In addition, with the Intel vPro® platform, your IT team will have the assurance of remote modern manageability inside or outside the company's firewall.

Versatile & purposeful
Versatile & purposeful

The ThinkCentre M90q Gen 4 Tiny (Intel) PC is versatile enough to turn any space into a workspace. Being so sleek and compact, it can be mounted anywhere, say under a desk, up on a shelf or even on the wall. It can also be positioned vertically or horizontally – whichever best suits the environment. What’s more, it slides snugly into the back of a ThinkCentre Tiny-in-One (TIO) monitor, creating a clutter-free, space-saving desktop with cost-effective upgrade options.

It may be tiny but it’s got your back
It may be tiny but it’s got your back

Every ThinkCentre is rigorously tested for durability and reliability. In addition to extensive in-house testing for real-world challenges, the ThinkCentre M90q Gen 4 Tiny (Intel) desktop passes US Department of Defense's MIL-STD 810H standards. These tests encompass extreme variables, ranging from desert dust storms to the harsh Arctic wilderness, as well as temperature, pressure, humidity, vibration, and more.

Thoughtful & responsible
Thoughtful & responsible

This ThinkCentre, along with all our PC solutions powered by the built-for-business Intel vPro® platform, is designed with the planet in mind. In fact, all Lenovo ThinkCentre models since 2019 contain post-consumer recycled plastic materials. Plus, by 2025, 90% of our plastic packaging will be made from recycled materials.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
13th gen Intel® Core™ i9
Processor model *
i9-13900
Processor cores
24
Processor threads
32
Processor boost frequency
5.6 GHz
Performance cores
8
Efficient cores
16
Performance-core Max Turbo Frequency
5.2 GHz
Efficient-core Max Turbo Frequency
4.2 GHz
Performance-core base frequency
2 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
36 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
32 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
5600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
Mini PC
Colour name
Black
Volume
1 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Intel® vPro™ Platform Eligibility
Yes
Performance
Motherboard chipset
Intel Q670
Audio chip
Realtek ALC256-VB
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
Mini PC
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Power
Power supply *
230 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810H
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver, TCO
Weight & dimensions
Width *
179 mm
Depth *
182.9 mm
Height *
36.5 mm
Weight *
1.25 kg
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Country Distributor
Switzerland 2 distributor(s)