location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 9640 Intel Core Ultra 9 185H Laptop 41.4 cm (16.3") Touchscreen UHD+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Pro Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6W5Y
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184901878
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:36:49
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 9640 Intel Core Ultra 9 185H Laptop 41.4 cm (16.3") Touchscreen UHD+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Pro Platinum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Platinum
  • - Intel Core Ultra 9 185H
  • - Touchscreen 41.4 cm (16.3") UHD+ 3840 x 2400 pixels OLED LED backlight
  • - 32 GB LPDDR5x-SDRAM
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB Intel Arc Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - Lithium Polymer (LiPo) 99.5 Wh 130 W
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL XPS 9640 Intel Core Ultra 9 185H Laptop 41.4 cm (16.3") Touchscreen UHD+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Pro Platinum:
This short summary of the DELL XPS 9640 Intel Core Ultra 9 185H Laptop 41.4 cm (16.3") Touchscreen UHD+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Pro Platinum data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 9640, Intel Core Ultra 9, 41.4 cm (16.3"), 3840 x 2400 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description DELL XPS 9640 Intel Core Ultra 9 185H Laptop 41.4 cm (16.3") Touchscreen UHD+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Pro Platinum:
This is an auto-generated long summary of DELL XPS 9640 Intel Core Ultra 9 185H Laptop 41.4 cm (16.3") Touchscreen UHD+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Pro Platinum based on the first three specs of the first five spec groups.

DELL XPS 9640. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 185H. Display diagonal: 41.4 cm (16.3"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Pro. Product colour: Platinum

Design
Product type *
Laptop
Product colour *
Platinum
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
41.4 cm (16.3")
Display resolution *
3840 x 2400 pixels
Touchscreen *
Yes
HD type
UHD+
Panel type
OLED
LED backlight
Yes
Display brightness
400 cd/m²
Pixel density
278.1 ppi
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
90 Hz
Contrast ratio (typical)
1000000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 9
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
185H
Processor cores
16
Processor threads
22
Processor boost frequency
5.1 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
5.1 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Low Power Efficient-core Max Turbo Frequency
2.5 GHz
Performance-core base frequency
2.3 GHz
Efficient-core base frequency
1.8 GHz
Low Power Efficient-core Base Frequency
1000 MHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory data transfer rate
6400 MT/s
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics
Audio
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE200
WLAN controller manufacturer
Intel
Bluetooth
Yes
Ports & interfaces
Thunderbolt 4 ports quantity
3
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
Nordic
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Danish, English, Finnish, Norwegian, Swedish
Trial software
McAfee Business Protection 1-year,No Microsoft Office License Included - 30 day Trial Offer Only
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
99.5 Wh
Battery voltage
11.7 V
Battery recharge time
4 h
Fast charging
Yes
Battery weight
380 g
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB charging voltage
5, 9, 15, 20 V
USB charging current
6.5 A
Security
Fingerprint reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
358.2 mm
Depth
240.1 mm
Height
18.7 mm
Weight *
2.18 kg
Packaging content
Cables included
AC
Country Distributor
Sverige 2 distributor(s)
Danmark 1 distributor(s)