DELL logo

DELL Vostro 3440 Intel® Core™ i5 i5-1334U Laptop 35.6 cm (14") 2.2K 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25494
Info modified on:
20 Sept 2024, 16:47:03
Short summary description DELL Vostro 3440 Intel® Core™ i5 i5-1334U Laptop 35.6 cm (14") 2.2K 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:

DELL Vostro 3440, Intel® Core™ i5, 35.6 cm (14"), 2240 x 1400 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL Vostro 3440 Intel® Core™ i5 i5-1334U Laptop 35.6 cm (14") 2.2K 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:

DELL Vostro 3440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1334U. Display diagonal: 35.6 cm (14"), HD type: 2.2K, Display resolution: 2240 x 1400 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.