location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC8632/72 vacuum 1.7 L Dry 2000 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC8632/72
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8632/72
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 16:50:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips FC8632/72 vacuum 1.7 L Dry 2000 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.7 L 2000 W Metallic
  • - Dry Bagless
  • - EPA, HEPA, Micro Filtering 80 dB
  • - Operating radius: 9 m
  • - Carrying handle(s)
More>>>
Short summary description Philips FC8632/72 vacuum 1.7 L Dry 2000 W Bagless:
This short summary of the Philips FC8632/72 vacuum 1.7 L Dry 2000 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC8632/72, 2000 W, Dry, Bagless, 1.7 L, EPA, HEPA, Micro, Filtering

Long summary description Philips FC8632/72 vacuum 1.7 L Dry 2000 W Bagless:
This is an auto-generated long summary of Philips FC8632/72 vacuum 1.7 L Dry 2000 W Bagless based on the first three specs of the first five spec groups.

Philips FC8632/72. Maximum input power: 2000 W. Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.7 L. Vacuum air filtering: EPA, HEPA, Micro, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Metallic

Power
Maximum input power *
2000 W
Design
Dust capacity *
1.7 L
Cleaning type *
Dry
Product colour *
Metallic
Tube type
Telescopic
Tube material
Aluminium
Flexible hose
Yes
Number of wheels
2 wheel(s)
Wheels material
Rubber
Dust container type *
Bagless
Performance
Vacuum air filtering *
EPA, HEPA, Micro
Dirt separating method *
Filtering
HEPA class
HEPA 10
EPA class
EPA 10
Motor protection filter
Yes
Washable filter
Yes
Performance
Proper use *
Home
Cleaning surfaces *
Hard floor, Wooden floor
Noise level *
80 dB
Vacuum
33 kPa
Airflow
37 l/s
Operating radius
9 m
Ergonomics
Cord length
6 m
Handgrip accessory storage
Yes
Carrying handle(s)
Yes
Handles quantity
2
Weight & dimensions
Width
304 mm
Depth
473 mm
Height
301 mm
Weight
6 kg
Packaging content
Vacuum brushes included
Mini brush, Multifunctional brush, Parquet brush
Crevice tool
Yes