location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X12 Detachable Gen 2 Intel Core Ultra 7 164U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X12 Detachable Gen 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21LK0026MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153234035 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 12:28:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X12 Detachable Gen 2 Intel Core Ultra 7 164U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core Ultra 7 164U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.8GHz, 12MB
  • - 12.3" FHD+ (1920x1280) IPS 400nits Anti-reflection / Anti-smudge 100% sRGB Lower Power Touch
  • - 16GB LPDDR5x-6400
  • - 512GB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel Graphics
  • - Windows 11 Pro
Warranty: 3-year, Courier or Carry-in with 1-year Battery + 1Y Premier WHB (CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad X12 Detachable Gen 2 Intel Core Ultra 7 164U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The long product name of Lenovo ThinkPad X12 Detachable Gen 2 Intel Core Ultra 7 164U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Ultra 7 164U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.8GHz, 12MB, 16GB LPDDR5x-6400, 512GB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0, 12.3" FHD+ (1920x1280) IPS 400nits Anti-reflection / Anti-smudge 100% sRGB Lower Power Touch, Intel Graphics, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3, Front 5.0MP + IR Discrete with Privacy Shutter / Rear 8.0MP, Windows 11 Pro
More>>>
Lenovo ThinkPad X12 Detachable Gen 2 Intel Core Ultra 7 164U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of Lenovo ThinkPad X12 Detachable Gen 2 Intel Core Ultra 7 164U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unlock the Power of Versatility
- Seamlessly shift between laptop & tablet modes
- Detachable folio keyboard with TrackPoint
- Uninterrupted productivity with long battery life
- Optimal performance with integrated AI engine

Short summary description Lenovo ThinkPad X12 Detachable Gen 2 Intel Core Ultra 7 164U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad X12 Detachable Gen 2 Intel Core Ultra 7 164U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X12 Detachable Gen 2, Intel Core Ultra 7, 31.2 cm (12.3"), 1920 x 1280 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad X12 Detachable Gen 2 Intel Core Ultra 7 164U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad X12 Detachable Gen 2 Intel Core Ultra 7 164U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X12 Detachable Gen 2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Core Ultra 7, Processor model: 164U. Display diagonal: 31.2 cm (12.3"), HD type: Full HD+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro. Product colour: Black

Adapatability Redefined
Adapatability Redefined

The Lenovo ThinkPad X12 Gen 2 detachable laptop/tablet is all you need if you're looking for a 2-in-1 device that enables you to effortlessly manage your tasks, indulge in entertainment, and own digital presentations like never before. The magnetically attached pen makes it easier to bring your creative ideas to life.

Performance Unplugged
Performance Unplugged

Powered by Intel® Core™ Ultra processors, the 12.3″ ThinkPad X12 Gen 2 detachable laptop taps into AI-assisted productivity. Enjoy optimized performance with workloads pushed to dedicated AI engines, including the low-power neural processing unit (NPU) which efficiently handles auto-framing, background blur or low-light enhancements.

Experience Enhanced
Experience Enhanced

No matter where you go, ThinkPad X12 Gen 2 detachable laptop/tablet keeps you connected with reliable LTE 4G CAT16. The folio keyboard with distinct red TrackPoint turns the tablet into a lightweight, functional business laptop. Plus, the Lenovo view app delivers superior video quality, helping you to enjoy quality video calls in low-light conditions.

Security Unparalelled
Security Unparalelled

The ThinkPad X12 Gen 2 detachable laptop comes with an array of security features including a fingerprint reader and a TPM chip. The facial recognition software prevents unauthorized access to your device. And our ThinkShield security ensures your sensitive data and your device remain protected.

Durability Unmatched
Durability Unmatched

Built to withstand the toughest environments, our ThinkPad laptops undergo rigorous US Department of Defense's MIL-SPEC-810H durability testing. From the manufacturing floor to the harshest environments, this device is engineered to endure and can handle the rigors of daily use with ease.

Sustainability Covered
Sustainability Covered

We are committed to making a positive impact on our environment. ThinkPad X12 Gen 2 uses 90% recycled magnesium for the the top cover and 30% post-consumer content (PCC) recycled plastic in cover (C) and 90% PCC recycled plastic used in AC adaptor. Our packaging is Forest Stewardship Council® (FSC)-certified and is 85% recycled plastic.

Design
Colour name
Black
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Detachable)
Housing material
Aluminium, Magnesium
Display
Display diagonal *
31.2 cm (12.3")
Display resolution *
1920 x 1280 pixels
Touchscreen *
Yes
HD type
Full HD+
Panel type
IPS
LED backlight
Yes
Native aspect ratio
3:2
Display glass type
Gorilla Glass
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Contrast ratio (typical)
1500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
164U
Processor cores
12
Processor threads
14
Processor boost frequency
4.8 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Low Power Efficient-core Max Turbo Frequency
2.1 GHz
Performance-core base frequency
1.1 GHz
Efficient-core base frequency
0.7 GHz
Low Power Efficient-core Base Frequency
400 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
9 W
Maximum turbo power
30 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Camera
Rear camera
Yes
Rear camera resolution (numeric)
8 MP
Network
Mobile network generation
4G
4G standard
LTE
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
WWAN
Installed
WWAN controller
Quectel EM160R-GL
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Docking connector
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
Intel SoC
GPS (satellite)
Yes
Accelerometer
Yes
Gyroscope
Yes
Hall sensor
Yes
Keyboard
Keyboard language
Swiss
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Dutch, French, English, Danish, Italian
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
42 Wh
Battery life (max)
12.47 h
Continuous video playback time
17.52 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
PSTI certified
Yes
Compliance certificates
RoHS
Certification
ErP Lot 6 ErP Lot 26 TCO Certified 9.0 MIL-STD-810H
Sustainability
Sustainability certificates
TCO, ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
283.3 mm
Depth
208.1 mm
Height
14.5 mm
Weight (tablet mode)
760 g
Width (tablet mode)
28.3 cm
Depth (tablet mode)
20.4 cm
Height (tablet mode)
8.8 mm
Weight *
1.1 kg
Packaging content
Stylus pen
Yes
Technical details
Box contents
ThinkPad X12 Detachable Gen 2 Folio Keyboard
Country Distributor
Switzerland 3 distributor(s)