location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WL7024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL7024
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL7024-DEMEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184877401
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 09:53:51
The date of the most recent change of this product data-sheet in Icecat.
Dell Audio Mobile App User’s Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Premier Wireless ANC Headset - WL7024 User's Guide (11.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pair User's Guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Premier Wireless ANC Headset - WL7024 Quick Start Guide (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Premier Wireless ANC Headset Ear Cushions - HE724 Replacement Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL WL7024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired & Wireless 3.5 mm connector USB connectivity Bluetooth 5.3 30 m
  • - Circumaural 20 - 20000 Hz 32 Ω 116 dB
  • - Microphone type: Built-in -38 dB
  • - Built-in battery 750 mAh
Warranty: 3 Years
Long product name DELL WL7024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black :
The long product name of DELL WL7024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20Hz - 20kHz, 116dB, 40mm, 32 Ohms, Adaptive ANC, 7 Mic, 100Hz - 14kHz, -38dBV/Pa, 750mAh, 3 Hrs to Full, USB-C
More>>>
DELL WL7024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black:
The official description of DELL WL7024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay focused anywhere with an intelligent wireless headset, featuring dual-directional AI-based noise cancellation and Adaptive ANC.

Short summary description DELL WL7024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black:
This short summary of the DELL WL7024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WL7024, Wired & Wireless, Calls/Music, 20 - 20000 Hz, 297 g, Headset, Black

Long summary description DELL WL7024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black:
This is an auto-generated long summary of DELL WL7024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black based on the first three specs of the first five spec groups.

DELL WL7024. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 30 m. Weight: 297 g. Product colour: Black

Hear and be heard clearly
Hear and be heard clearly

Experience clear communication with dual-directional AI-Based Noise Cancellation from Dell’s most intelligent wireless headset. Our innovative technology distinguishes human voices and reduces background noise from both your and your audience’s surroundings, ensuring voice clarity in listening and speaking during calls, no matter where you are.

Focused listening
Focused listening

Listen better on calls with Adaptive Active Noise cancellation that cancels out your background noise. Adaptive active noise cancellation dynamically adjusts to different surroundings, creating a more focused listening experience.

Up to 80 hours of focus
Up to 80 hours of focus

Unbelievable battery
With up to 80 hours of listening time on a full charge, you won’t have to worry about charging your headset daily.

Wireless charging
Easily charge your headset on the sleek charging dock.

Rapid charge
Just 15 minutes on the charging dock gives you 12 hours of listening time.

Built-in intelligence
Built-in intelligence

The advanced headband sensor automatically senses when its flexed, intelligently performing tasks like mute/unmute, pause/play when either ear cup is lifted, saving you time and convenience.

Stunning aesthetic, phenomenal function
Stunning aesthetic, phenomenal function

Convenient controls
Easily accept or reject calls, mute and unmute and activate your voice assistant with smart touch controls.

Boomless beauty
The boomless design creates a natural speaking experience and elevated aesthetic.

All day comfort
The adjustable leatherette headband, features ultra-soft memory foam cushions, and replaceable ear cushions.

Multi-point connectivity
Multi-point connectivity

Connect up to 8 devices, 2 simultaneously, with Bluetooth® 5.3.

Convenient pairing
Convenient pairing

Your headset is detected automatically & paired with only one click using Dell Pair - a simple and secure way to connect your headset to your PC.

Collaboration-ready
Collaboration-ready

This headset is certified for Microsoft Teams (Open Office) and Zoom, and it's compatible with leading UC platforms.

Personalise your settings
Personalise your settings

Dell Peripheral Manager allows users to make changes to the audio and device settings with additional optimisation such as Audio Mode, Active Noise Cancellation Mode, Wear Detection Mode, Sidetone, Audio Output Preset, Busy Light, Battery Indicator and more. You can also check the headset’s status including battery level and connected devices.

Dell Audio App
Dell Audio App

Conveniently access your wireless headset control right from your smartphone and start enjoying clear communication and personalised preferences.

The story is currently unavailable. Please, contact us.
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Operating keys
ANC control, Bluetooth pairing, Microsoft Teams button, Mute
Control type
Buttons, Touch
LED indicators
Yes
Signal-to-Noise Ratio (SNR)
65 dB
Works with the Google Assistant
Yes
Works with Apple Siri
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth version
5.3
Wireless range
30 m
Headphones
Maximum input power
20 mW
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
116 dB
Driver unit
4 cm
Noise canceling
Yes
Noise canceling type
Active
Transparency mode
Yes
Microphone
Microphone type *
Built-in
Microphone frequency
100 - 14000 Hz
Microphone sensitivity
-38 dB
Microphone direction type
Omnidirectional
Microphone
Number of microphones
7
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery type
Built-in battery
Battery capacity
750 mAh
Continuous audio playback time (ANC on)
60 h
Continuous audio playback time (ANC off)
80 h
Battery recharge time
3 h
Talk time (ANC on)
26 h
Talk time (ANC off)
28 h
System requirements
Windows operating systems supported
Windows 10 x64, Windows 11 x64
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 90%
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
150 mm
Depth
70 mm
Height
190 mm
Weight
297 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-C
Carrying case
Yes
Cables included
Audio (3.5mm), USB Type-C
Technical details
Multipoint connectivity
Yes
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Disclaimer DELL WL7024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black:
Disclaimer

Actual configuration might differ from illustration