Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cloud computing Chromebook Clamshell Black
- - Intel® N N100
- - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS
- - 8 GB LPDDR5-SDRAM 6400 MHz
- - 64 GB eMMC
- - Intel® UHD Graphics
- - Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Lithium Polymer (LiPo) 47 Wh 45 W
- - ChromeOS
More>>>
Short summary description HP Fortis G11 Intel® N N100 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Black:
This short summary of the HP Fortis G11 Intel® N N100 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP Fortis G11, Intel® N, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 64 GB, ChromeOS
Long summary description HP Fortis G11 Intel® N N100 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Black:
This is an auto-generated long summary of HP Fortis G11 Intel® N N100 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 64 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Black based on the first three specs of the first five spec groups.
HP Fortis G11. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® N, Processor model: N100. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Black. Weight: 1.63 kg