Beliani 286468-3925 nightstand/bedside table White, Wood

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94
Info modified on:
29 Apr 2024, 08:58:02
Bullet Points Beliani 286468-3925 nightstand/bedside table White, Wood:
  • - Shock-absorbing Slatted Bed Base Offers Perfect Support
  • - Elegant Design
  • - Comfortable and Wide Sleeping Surface
  • - Robust Frame
  • - Modern Look and Quality for Many Years
  • - 1 x Slatted Frame (14 Flat Slats)
  • - Not Included: Mattress, Bedding and Cushions
  • - 1 x Bed Frame
  • - 2 x Nightstand
Warranty:
2 Years
Long product name Beliani 286468-3925 nightstand/bedside table White, Wood:

Eu Super King Size Bed With Bedside Tables Dark Wood Zen

Short summary description Beliani 286468-3925 nightstand/bedside table White, Wood:

Beliani 286468-3925, Bedside table, White, Wood, 350 kg, 3280 mm, 2290 mm, 860 mm

Long summary description Beliani 286468-3925 nightstand/bedside table White, Wood:

Beliani 286468-3925. Type: Bedside table, Product colour: White, Wood, Table top load capacity: 350 kg. Width: 3280 mm, Depth: 2290 mm, Height: 860 mm. Warranty period: 2 year(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.