location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8K157AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497775716 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 00:21:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2024
Product end of life date
Product Brochure/Datasheet (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Collaborate like you’re face to face thanks to the stunningly realistic Poly Studio AI webcam and audio with effortless AI experiences across any OS.
  • - With WQHD resolution and a superfast Thunderbolt™ 4 connection, you have the simplicity and power you need for maximum productivity.[1]
  • - Reimagine what's possible thanks to factory-calibrated color accuracy on an IPS Black HDR400 monitor with 98% Display P3[2] for billions of realistic colors.
  • - Thoughtfully made with at least 90% recycled plastic content[3] and 90% recycled aluminum in the stand.
Warranty: HP three-year limited warranty
Long product name HP Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm :
The long product name of HP Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm
More>>>
HP Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm:
The official description of HP Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intelligent conferencing, ahead of the curve
Effortlessly make a great impression with built-in AI on the HP 34" WQHD Conferencing Monitor. Intelligent conferencing delivers productive, high-quality collaboration every time. And it's all on a dazzling ultrawide display with powerful Thunderbolt™ 4.

Short summary description HP Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm:
This short summary of the HP Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm, 86.4 cm (34"), 5 ms

Long summary description HP Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm:
This is an auto-generated long summary of HP Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm based on the first three specs of the first five spec groups.

HP Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm. Display diagonal: 86.4 cm (34"), Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment

Put your best self on display
Put your best self on display

Usher in a new era of intelligent conferencing with effortless AI experiences across any OS. Collaborate like you’re face to face thanks to lifelike audio and visual clarity from the 5MP HDR AI webcam with integrated speakers so you can always conference with confidence.

Productivity beyond measure
Productivity beyond measure

This cutting-edge WQHD curved monitor provides an ultrawide canvas that makes maximum productivity effortless. Do more, uninterrupted, on more devices with this Thunderbolt™ 4 monitor's incredible performance and advanced workflow features.[1]

Your vision, exactly as you dream it
Your vision, exactly as you dream it

Reimagine your creative process. Trust what's on screen straight from the box with factory-calibrated color accuracy on a brilliant display. Jump into the wide array of vivid, lifelike colors and rich contrast thanks to IPS Black, HDR400, 98% Display P3, and more.[2]

Intelligent 5MP HDR AI Webcam

The integrated Poly Studio 5MP HDR AI webcam adapts to lighting conditions to always deliver superb camera quality. No matter the device you work on, the built-in AI collaboration tools ensure you’re always ready to make a stellar first impression.

Full-Suite AI Experience

Collaborate confidently with a host of built-in AI webcam features. Auto framing keeps you front and center, background blur minimizes distractions, and auto lock and awake offers added security so you can focus on your conversation, not your tech.

AI Noise Reduction

Upgrade your conference call experience with HP AI-based noise reduction filters. Limit distractions including dogs, sirens, construction, and other meetings so you’re heard loud and clear no matter what's happening around you.

Poly Studio Audio with DTS® Virtual:X™

Never miss a beat with the high-quality, immersive sound of 4 speakers with DTS® Virtual:X™ technology — perfect for music, meetings, and more.

Ultrawide WQHD Display

Boost your productivity with ultrawide 34" curved monitor with 3440 x 1440 WQHD resolution — see all your projects in vivid detail on one expansive screen.

IPS Black Technology

View brilliant visuals from any angle with deeper colors, darker shadows, and brighter highlights with IPS Black. Enjoy a stunning 2,000:1 contrast ratio — twice that of a traditional IPS — and ultra-wide viewing angles. [2]

HDR and Wide Color Gamut

Replicate reality on your screen with 98% Display P3, 100% sRGB and VESA DisplayHDR™ 400 for a wide range of vibrant colors and deeper hues that represent colors as they are in the real world. [2]

HP User Color Recalibration

For professionals who demand exact, consistent, and top-quality color for their monitor, this feature allows users to recalibrate their displays to maintain professional-grade color accuracy throughout the life of the monitor. [5]

AMD FreeSync™ Premium & High Refresh Rate

Enjoy buttery-smooth scrolling and ultra-fluid, tear-free entertainment at peak performance with AMD FreeSync™ Premium and a 120Hz refresh rate to keep you productive and engaged for work or play. [2,6]

Thunderbolt™ 4 Technology

Multitask as a pro with a superfast Thunderbolt™ 4 monitor to deliver video and data at speeds up to 40Gpbs while charging devices up to 100W with a single cable for a seamless work setup. [1]

Smart KVM and PbP

Boost your productivity with Smart KVM switch that seamlessly detects and switches between two different computers, so you can multi-task with just one keyboard and mouse. Plus, see both devices side-by-side on screen with Picture-by-picture. [7]

HP Device Bridge 2.0

Simplify multitasking with controlled file sharing at the press of a button. Control two devices: copy/paste files, and switch views seamlessly with one keyboard and mouse. [8]

More Ports. More Flexibility

More ports mean more capabilities. With Thunderbolt™ 4, full-function USB-C®, HDMI 2.0, DisplayPort™ 1.4 In and Out, RJ-45, 1 USB-C® 3.2 Gen 2, and 5 USB-A 3.2 Gen 2 ports, you can daisy-chain multiple monitors and connect a mouse, keyboard and more. [9]

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease is an always-on, low-blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Sleek and functional design

Add an aesthetic appeal to your workspace with a sleek 3-sided micro-edge bezel and adjustable stand that seamlessly blends form and function. The fresh, light silver color and smooth, seamless back is a perfect match for any home or office setting.

HP Display Center

Customize your monitor with the intuitive HP Display Center that lets you tailor your settings, partition screens, and more — all through the host PC. Plus, learn how to find your perfect posture with help from the included HP Ergonomic Setup Guide.

Remote Management Reimagined

HP Display Manager makes remote management of the monitor easy with a stable ethernet connection enabled by RJ-45. Simplify deployment, asset tracking, and remotely control monitor settings, like turning the power off.

Superb Color Accuracy

For color-critical projects, trust this Pantone-validated™ display with superb color accuracy, achieved by strict factory color calibration that ensures over 300 colors achieve a Delta E < 2, making any color difference virtually indistinguishable.

Display
Display diagonal *
86.4 cm (34")
Display brightness (typical)
400 cd/m²
Response time *
5 ms
Anti-glare screen
Yes
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel density
109 ppi
Viewable size, horizontal
80 cm
Viewable size, vertical
33.5 cm
Display diagonal (metric)
86.4 cm
High Dynamic Range (HDR) supported
Yes
Haze rate
25%
Colour depth
8 bit
sRGB coverage (typical)
100%
Performance
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
Infrared (IR) sensor
Yes
Multimedia
Number of speakers
4
Built-in microphone
Yes
Built-in camera *
Yes
Design
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
Yes
HDMI *
Yes
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Swivelling
Yes
Tilt adjustment
Yes
On Screen Display (OSD)
Yes
Weight & dimensions
Width (with stand)
813.8 mm
Depth (with stand)
266.9 mm
Height (with stand)
547.4 mm
Width (without stand)
813.8 mm
Depth (without stand)
120.2 mm
Height (without stand)
364.1 mm
Packaging data
Package width
952 mm
Package depth
226 mm
Package height
485 mm
Package weight
17.4 kg
Packaging content
Stand included
Yes
Quick start guide
Yes
Other features
Weight
11.3 kg
Height
364.1 mm
Width
813.8 mm
Depth
120.2 mm
Brand-specific features
HP GTIN (EAN/UPC)
197497775716
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP Series 7 Pro 34 inch WQHD Conferencing Monitor - 734pm:
Disclaimer

[1] For full Thunderbolt™ 4 functionality, host PC must support Thunderbolt™ 4.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[5] Requires external colorimeter or spectrometer via USB-C® and HP Display Center. Host PC requires Windows 10 or higher or MacOS 12 or higher. HP Display Center for Windows is available on the Microsoft store. For Windows and MacOS, it's available on support.hp.com.
[6] Requires host PC with AMD Radeon'" graphics and FreeSync Premium support. See www.amd.com/freesync for complete details.
[7] For KVM compatibility, if connected PCs do not have USB-C® port, user will need a USB-C® to A cable. Sold separately.
[8] HP Device Bridge 2.0 works with two computers and is compatible with Windows 10 and higher and MacOS 10.14 and higher platforms.
[9] Comes with AC power cord, DisplayPort™ 1.4 cable; HDMI 2.0 cable; USB Type-A to C cable; and Thunderbolt™ 4 cable.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 3440 × 1440 at 120 Hz with 8-bit color using one DisplayPort™ or USB-C (DisplayPort™ alt mode), Thunderbolt™. The video card of the connected PC must be capable of supporting 3440 × 1440 at 60 Hz and include 1 HDMI or 1 DisplayPort™ outputs to drive the monitor at the Preferred Mode.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.