location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S70D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS32D701EAUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095542003
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:20
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TCO Certificate (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Energy Star Certificate (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 14001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 5 ms 350 cd/m² 3000:1
  • - Flicker-free technology
  • - F 31 kWh 31 W
More>>>
Short summary description Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White:
This short summary of the Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S70D, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, White

Long summary description Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White:
This is an auto-generated long summary of Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White based on the first three specs of the first five spec groups.

Samsung S70D. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: White

Display
Display diagonal *
81.3 cm (32")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Display brightness (min)
280 cd/m²
Response time *
5 ms
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Infinity DCR
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
Display diagonal (metric)
80 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Consumer
Product colour *
White
Feet colour
White
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
HDCP
Yes
HDCP version
2.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Pivot
Yes
Pivot angle
-3 - 3°
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-2 - 25°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
31 kWh
Energy consumption (HDR) per 1000 hours *
57 kWh
Power consumption (typical) *
31 W
Power consumption (standby) *
0.5 W
Power consumption (max)
100 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1965515
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
713.9 mm
Depth (with stand)
180 mm
Height (with stand)
501.6 mm
Weight (with stand)
5.8 kg
Width (without stand)
713.9 mm
Depth (without stand)
41.8 mm
Height (without stand)
424.7 mm
Weight (without stand)
4.4 kg
Packaging data
Stand type
Simple stand
Package width
798 mm
Package depth
160 mm
Package height
546 mm
Package weight
7.6 kg
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Power cable length
1.5 m
Sustainability
Sustainability certificates
TCO
Other features
Picture-by-Picture (PbP)
Yes
Samsung Eye Saver Mode
Yes
Image size
Yes
Factory tunning
Yes
Adaptive picture
Yes
Off Timer Plus
Yes
Auto source switch+
Yes
Brand Image Product code Product Stock Price from
Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS32A706NWPXEN S70A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S80D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S80D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS32D800EAUXEN S80D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S80D computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S80D computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS27D800EAUXEN S80D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S65VC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black Samsung S65VC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black
(show image)
LS34C652VAUXEN S65VC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS32A704NWPXEN S70A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS32A700NWPXEN S70A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S80UA computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S80UA computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS27A800UJPXEN S80UA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S70A LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black Samsung S70A LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS27A700NWPXEN S70A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S80TB LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black Samsung S80TB LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS27B800TGUXEN S80TB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Switzerland 2 distributor(s)