location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S36GD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential Monitor
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S36GD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24D360GAUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095585758
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 17:09:32
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S36GD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home 61 cm (24") LCD VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 100 Hz 4 ms 250 cd/m² 3000:1
  • - Flicker-free technology
  • - E 17 kWh 17 W
More>>>
Short summary description Samsung S36GD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Samsung S36GD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S36GD, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Samsung S36GD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Samsung S36GD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Samsung S36GD. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Screen shape *
Curved
Screen curvature rating
1800R
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Viewable size, horizontal
52.1 cm
Viewable size, vertical
29.3 cm
Display diagonal (metric)
59 cm
sRGB coverage (typical)
95%
Display brightness (min)
200 cd/m²
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Feet colour
Black
Certification
Windows 11
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
75 x 75 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
17 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
Power supply type
External
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
547.8 mm
Depth (with stand)
214 mm
Height (with stand)
416.3 mm
Weight (with stand)
3.2 kg
Width (without stand)
547.8 mm
Depth (without stand)
108.2 mm
Height (without stand)
325.6 mm
Weight (without stand)
2.6 kg
Packaging data
Stand type
Simple stand
Package width
612 mm
Package depth
162 mm
Package height
390 mm
Package weight
5 kg
Other features
Samsung Eye Saver Mode
Yes
Eco Saving Plus
Yes
Off Timer Plus
Yes
Brand Image Product code Product Stock Price from
Samsung S33GC LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S33GC LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24C332GAUXEN S33GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S33GC LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S33GC LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C330GAUXEN S33GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S36C computer monitor 61 cm (24") 1980 x 1080 pixels Full HD LCD Black Samsung S36C computer monitor 61 cm (24") 1980 x 1080 pixels Full HD LCD Black
(show image)
LS24C362EAUXEN S36C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S36C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S36C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C360EAUXEN S36C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S36C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black Samsung S36C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black
(show image)
LS27C364EAUXEN S36C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S36C LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S36C LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24C366EAUXEN S36C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S36C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S36C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C366EAUXEN S36C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S39C LED display 81.3 cm (32") 1920 x 1080 pixels Full HD Black Samsung S39C LED display 81.3 cm (32") 1920 x 1080 pixels Full HD Black
(show image)
LS32C390EAUXEN S39C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S39C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S39C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C390EAUXEN S39C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Switzerland 2 distributor(s)
France 1 distributor(s)