location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G50D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27DG502EUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094659177 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 13:16:23
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 180 Hz 1 ms 350 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - F 26 kWh 26 W
More>>>
Short summary description Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This short summary of the Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G50D, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of Samsung G50D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

Samsung G50D. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
LED backlight
No
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Display brightness (min)
280 cd/m²
Response time *
1 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Infinity DCR
Maximum refresh rate *
180 Hz
Refresh rate optimizor
Yes
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Flicker-free technology
Yes
Game features
Refresh Rate Optimizer, Super Arena Gaming UX
Multimedia
Built-in speaker(s) *
No
Built-in microphone
No
Built-in camera *
No
Design
Market positioning *
Consumer
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-92 - 92°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-2 - 25°
On Screen Display (OSD)
No
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
38 kWh
Power consumption (typical) *
26 W
Power consumption (standby) *
0.5 W
Power consumption (max)
48 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1908311
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
613 mm
Depth (with stand)
263.5 mm
Height (with stand)
552 mm
Weight (with stand)
6.4 kg
Width (without stand)
613 mm
Depth (without stand)
70 mm
Height (without stand)
361.5 mm
Weight (without stand)
3.4 kg
Packaging data
Stand type
HAS stand
Package width
695 mm
Package depth
478 mm
Package height
159 mm
Package weight
8.3 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
Power cable length
1.5 m
Other features
Brand specific technologies
Black Equalizer, Eye Saver
Samsung Eye Saver Mode
Yes
Off Timer Plus
Yes
Virtual AIM point
Yes
Auto source switch+
Yes
Brand Image Product code Product Stock Price from
Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black
(show image)
LS32DM502EUXEN M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black
(show image)
LS32DM500EUXDU M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
LS27DM502EUXEN M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
LS27DM500EUXDU M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS24D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black
(show image)
LS32DM500EUXEN M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
LS27DM500EUXEN M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black Samsung S60D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
(show image)
LS27D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White Samsung M70B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS32BM701UPXEN M70B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S31C LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black Samsung S31C LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black
(show image)
LS22C310EAUXEN S31C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Belgium 2 distributor(s)
Lithuania 1 distributor(s)
United Kingdom 1 distributor(s)