Iomega logo

Iomega StorCenter 200d NAS Desktop Intel® Celeron® 0.5 GB DDR 0.48 TB HDD Windows Storage Server 2003 Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45339
Info modified on:
21 Oct 2022, 10:14:07
Long product name Iomega StorCenter 200d NAS Desktop Intel® Celeron® 0.5 GB DDR 0.48 TB HDD Windows Storage Server 2003 Black, Silver:

NAS 200d, 480GB

Iomega StorCenter 200d NAS Desktop Intel® Celeron® 0.5 GB DDR 0.48 TB HDD Windows Storage Server 2003 Black, Silver:

Protect, manage and share your critical information with the premier Network Attached Storage Server designed specifically for small offices, remote offices, small-to-medium business and workgroup environments. With the Iomega NAS 200d Series 480GB storage servers, your business can: protect business information in an easily accessible and antivirus hardened storage vault; recover data from accidents, operator errors or viral attacks; improve office productivity with faster and more efficient information and file sharing. The Iomega NAS 200d Series 480GB storage servers deliver RAID-protected network storage with outstanding performance. But best of all, this technology integrates easily with your existing infrastructure without taxing your budget, installs in 15 minutes with plug-and-play network connectivity and intuitive installation tools, is effortless to maintain, schedule backups and save everything.

Short summary description Iomega StorCenter 200d NAS Desktop Intel® Celeron® 0.5 GB DDR 0.48 TB HDD Windows Storage Server 2003 Black, Silver:

Iomega StorCenter 200d, NAS, Desktop, Intel® Celeron®, 0.5 GB, DDR, 0.48 TB

Long summary description Iomega StorCenter 200d NAS Desktop Intel® Celeron® 0.5 GB DDR 0.48 TB HDD Windows Storage Server 2003 Black, Silver:

Iomega StorCenter 200d. Type: NAS. Chassis type: Desktop. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR. Total installed storage capacity: 0.48 TB, Installed storage drive type: HDD. Operating system installed: Windows Storage Server 2003

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.