location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM BlueFRITZ! USB v2.0 0.706 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BlueFRITZ! USB v2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001636 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM BlueFRITZ! USB v2.0 0.706 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 0.706 Mbit/s
  • - Component for: PC/Laptop
Long product name AVM BlueFRITZ! USB v2.0 0.706 Mbit/s :
The long product name of AVM BlueFRITZ! USB v2.0 0.706 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BLUEFRITZ USB V2.0
More>>>
AVM BlueFRITZ! USB v2.0 0.706 Mbit/s:
The official description of AVM BlueFRITZ! USB v2.0 0.706 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

E-mail from your favorite corner of the sofa; surf the Web in your back yard? No problem! BlueFRITZ! USB, the thumb-sized USB dongle, gives PCs and notebooks wireless access to ISDN and the Internet via Bluetooth®. After its simple plug & play installation, BlueFRITZ! USB connects to the BlueFRITZ! access point, and your PC is on-line.

Ideal in combination with the Bluetooth access points BlueFRITZ! AP-ISDN and BlueFRITZ! AP-X
Supports wireless PC networking (LAN)
Communicates with printers, organizers, mobile phones and headsets
Bluetooth range of 100 m free-field

Short summary description AVM BlueFRITZ! USB v2.0 0.706 Mbit/s:
This short summary of the AVM BlueFRITZ! USB v2.0 0.706 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

AVM BlueFRITZ! USB v2.0, Wireless, USB, 0.706 Mbit/s

Long summary description AVM BlueFRITZ! USB v2.0 0.706 Mbit/s:
This is an auto-generated long summary of AVM BlueFRITZ! USB v2.0 0.706 Mbit/s based on the first three specs of the first five spec groups.

AVM BlueFRITZ! USB v2.0. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 0.706 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
0.706 Mbit/s
Design
Component for *
PC/Laptop
Weight & dimensions
Weight
8 g
Other features
I/O ports
USB
Dimensions (WxDxH)
40 x 20 x 10 mm
Networking features
Bluetooth profile for ISDN (CIP), networking/DSL (PAN), voice input and audio output with headsets (Headset), adressing of Bluetooth printers (HCRP), serial port profile (SPP), Internet access via modem (DUN)
Outdoor range
100 m
Bundled software
Drivers for connections with different Bluetooth devices User interface - shows all devices of the Bluetooth environment and their connection status The FRITZ! communication software for Internet access, PC fax and telephony as well as file transfer