location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BP730 Blu-Ray player 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP730.BDEULLK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4200917000001
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 21:58:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG BP730 Blu-Ray player 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - Video formats supported: 3GP, AVC, AVCHD, DAT, DIVX, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, TS, VOB, WMV
  • - Audio formats supported: AAC, FLAC, LPCM, MP3, WMA
  • - DTS-HD, Dolby Digital, Dolby Digital Plus, Dolby TrueHD
  • - Video upscaling
  • - 3D
  • - Ethernet LAN Wi-Fi
  • - Browsing
Warranty: 1 year
Long product name LG BP730 Blu-Ray player 3D Black :
The long product name of LG BP730 Blu-Ray player 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blu-Ray 3D, Smart TV, Wi-Fi, NFC, DLNA, HDMI, USB, RJ-45, Simplink, 1.6 kg, black
More>>>
LG BP730 Blu-Ray player 3D Black:
The official description of LG BP730 Blu-Ray player 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LG SMART TV
Access limitless content, thousands of movies, customizable apps and videos all organized in a simple-to-use interface.

Disclaimer: Internet connection & some subscriptions required and sold separately.

SO EASY. SO FUN.
Selecting features is as easy as the wave of your hand with the Magic Remote Control. Just point to what you want and the sensors follow right along.

Disclaimer: *Magic Remote Control with Voice Control sold separately.

SHHHHHH
Want to watch TV without disturbing those around you? Through the LG remote app you can wirelessly send the audio from the TV to your smartphone and listen to your program through headphones.

IMMERSE YOURSELF
Enjoy 3D Blu-ray Disc™ movies in Full HD 1080p. Also supports standard Blu-ray Disc movies in high definition and upscales DVDs to near HD quality.

3D TV sold separately and viewing 3D video content may cause discomfort visit www.lg.com for details.

BUILT-IN WI-FI®
Less clutter. More possibilities. Cut loose from messy wires. Integrated Wi-Fi® connectivity allows you take advantage of Internet access from any available Wi-Fi® connection in its range.

Disclaimer: *Internet connection & some subscriptions required and sold separately.

DLNA CERTIFIED®
Make digital devices compatible. To build a digital network, you need digital devices. That’s obvious. But unless those devices are compatible, it won’t be much of a network. DLNA Certified® devices work together.

TAG, YOU'RE IT
Tap your NFC enabled device to the NFC tag to create an instant connection. Now you can share video and music from compatible devices direct to your NFC enabled LG device.

Disclaimer: *Internet subscription required and sold separately.

Design, features and specifications subject to change without notice. Screen images simulated and/or dramatized. Some features in videos may not be available on all models. Please refer to the TECHNICAL SPECIFICATIONS tab for a complete list of features by model.

The BP730 Blu-ray Disc™ player has it all. Smart TV for access to limitless content like movies, videos, apps and games. The Magic Remote with Voice control which makes it fun and easy to navigate your Smart experience. Private Sound Mode which lets you hear the TVs audio through your smartphone so you can keep from disturbing those around you. And 3D capability so you can watch 3D movies with the family.

Disclaimer: Internet connection & some subscriptions required and sold separately.

Short summary description LG BP730 Blu-Ray player 3D Black:
This short summary of the LG BP730 Blu-Ray player 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG BP730, Full HD, NTSC, 1080p, CinemaNow, HuluPlus, Netflix, Pandora, Picasa, Rhapsody, Vudu, YouTube, DTS-HD, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, 3GP, AVC, AVCHD, DAT, DIVX, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, TS, VOB, WMV

Long summary description LG BP730 Blu-Ray player 3D Black:
This is an auto-generated long summary of LG BP730 Blu-Ray player 3D Black based on the first three specs of the first five spec groups.

LG BP730. HD type: Full HD, Analog signal format system: NTSC, Supported video modes: 1080p. Audio decoders: DTS-HD, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Video formats supported: 3GP, AVC, AVCHD, DAT, DIVX, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, TS, VOB, WMV, Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11a, 802.11b, 802.11g

Video
HD type
Full HD
Analog signal format system
NTSC
Supported video modes
1080p
Video upscaling *
Yes
Video recording
No
Deep colour support
Yes
Noise reduction
Yes
Network streaming services supported
CinemaNow, HuluPlus, Netflix, Pandora, Picasa, Rhapsody, Vudu, YouTube
2D-3D converter
Yes
Network streaming
Yes
Audio
Audio decoders *
DTS-HD, Dolby Digital, Dolby Digital Plus, Dolby TrueHD
File formats
Video formats supported *
3GP, AVC, AVCHD, DAT, DIVX, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, TS, VOB, WMV
Audio formats supported
AAC, FLAC, LPCM, MP3, WMA
Image formats supported
GIF, JPG, PNG
Ports & interfaces
USB 2.0 ports quantity *
1
Digital audio optical out *
1
Digital audio coaxial out *
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD, BD-R, BD-RE, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Card reader integrated
No
Technical details
Device type *
Blu-Ray player
3D *
Yes
Product colour
Black
Technical details
Consumer Electronics Control (CEC)
SimpLink
Number of products included
1 pc(s)
HDMI
Yes
Graphical user interface (GUI)
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Browsing
Yes
Power
Power consumption (typical)
16 W
Power consumption (standby)
0.3 W
Auto power off
Yes
Weight & dimensions
Width
430 mm
Depth
203 mm
Height
37.5 mm
Weight
1.6 kg
Hard drive
Built-in HDD *
No
Display
Built-in display
Yes
Security
Parental control
Yes
Packaging content
Remote control included
Yes
Manual
Yes
Batteries included
Yes