ENERGY STAR® is the government-backed symbol for energy efficiency, providing simple, credible, and unbiased information that consumers and businesses rely on to make well-informed decisions. ENERGY STAR is the simple choice for energy efficiency, making it easy for consumers and businesses to purchase products that save them money and protect the environment.
RoHS stands for Restriction of Hazardous Substances. RoHS, also known as Directive 2002/95/EC, originated in the European Union and restricts the use of specific hazardous materials found in electrical and electronic products (known as EEE). All applicable products in the EU market after July 1, 2006 must pass RoHS compliance. The substances banned under RoHS are lead (Pb), mercury (Hg), cadmium (Cd), hexavalent chromium (CrVI), polybrominated biphenyls (PBB), polybrominated diphenyl ethers (PBDE), and four different phthalates (DEHP, BBP, BBP, DIBP).
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
New AI experiences, performance, and battery that lasts.
Created for premium laptops, Intel® Core™ Ultra processors include built-in AI acceleration to boost productivity while maintaining privacy and flexibility.
Intel® Core™ Ultra processors may include Intel® Arc™ GPU for immersive, high-realism gaming and content creation.
An optimal balance of power and performance means you’ll be able to stay productive longer while unplugged.
Embed the product datasheet into your content
Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X13 Intel Core Ultra 5 125U Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Windows 11 Pro 64-bit
- - Intel Core Ultra 5 125U (12MB Cache)
- - 33.8 cm (13.3") WUXGA 1920 x 1200 IPS
- - 16GB (6400MHz) LPDDR5x-SDRAM & 512GB SSD
Warranty:
3-year, Courier or Carry-in + 1Y Premier WHB (CPN)
Long product name Lenovo ThinkPad X13 Intel Core Ultra 5 125U Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
:
The long product name of Lenovo ThinkPad X13 Intel Core Ultra 5 125U Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core Ultra 5 125U (12MB Cache), 16GB LPDDR5x-SDRAM, 512GB SSD, 33.8 cm (13.3") WUXGA 1920 x 1200 IPS, Intel Graphics, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkPad X13 Intel Core Ultra 5 125U Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of Lenovo ThinkPad X13 Intel Core Ultra 5 125U Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Uncompromising Performance. Unmatched Portability.
- Compact, lightweight 13.3″ work-from-anywhere business laptop
- AI-based performance with up to Intel® Core™ Ultra vPro® processor
- Always-on connectivity with optional highspeed WiFi 7 & 5G support
- Enhanced audio for meetings & entertainment with Dolby Audio™
- Robust security with biometrics, data encryption, & human presence detection
Short summary description Lenovo ThinkPad X13 Intel Core Ultra 5 125U Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad X13 Intel Core Ultra 5 125U Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad X13, Intel Core Ultra 5, 33.8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro
Long summary description Lenovo ThinkPad X13 Intel Core Ultra 5 125U Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad X13 Intel Core Ultra 5 125U Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.
Lenovo ThinkPad X13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 33.8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1.17 kg